EN
  • EN
  • DE

TLP632(GB,F)

Part No TLP632(GB,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATR 5KV TRANSISTOR 6-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Not For New Designs
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 55V
Channel Output Current 50mA
Forward Voltage 1.15V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 110766-TLP632(GB,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP632(GB,F) CAD Model

Description

The TLP632(GB,F) is a phototransistor optocoupler from Toshiba Semiconductor and Storage. It provides electrical isolation between input and output circuits, which is critical for protecting sensitive components from high-voltage surges and noise. The device uses a gallium arsenide infrared light-emitting diode (LED) as the input and a phototransistor as the output. This ensures reliable signal transmission while maintaining high isolation voltage.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation for I/O modules in industrial control systems.
  • Microprocessor Interfaces: Used for isolating microprocessors from high-voltage circuits.
  • Switching Power Supplies: Isolates control signals and feedback loops in power supply designs.
  • Inverter Control: Provides isolation in inverter circuits for motor control and power conversion.
  • Industrial Control Equipment: General-purpose isolation for various automation applications.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5000 Vrms).
  • Current Transfer Ratio (CTR): Provides a good current transfer ratio, enabling efficient signal transfer.
  • DIP Package: Standard dual-in-line package for easy mounting on PCBs.
  • Operating Temperature Range: Wide operating temperature range suitable for industrial environments.
  • (GB,F) Suffix: Indicates specific testing or quality control standards applied during manufacturing.

Benefits

  • Electrical Isolation: Prevents ground loops and protects circuits from voltage spikes and surges.
  • Improved System Reliability: Enhances system robustness by reducing noise and interference.
  • Simplified Circuit Design: Allows easy interfacing between circuits with different voltage levels.
  • Increased Safety: Provides a safety barrier between users and potentially hazardous voltages.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation.

Additional Details

The TLP632(GB,F) is housed in a 4-pin DIP package. Key specifications include collector-emitter voltage, isolation voltage, and current transfer ratio. The '(GB,F)' suffix often signifies specific testing or quality control standards implemented during the manufacturing process. Always consult the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, application notes, and any special handling recommendations. This is critical to ensure proper implementation and optimal performance.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess