EN
  • EN
  • DE

TLP113A

Part No TLP113A
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217965-TLP113A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP113A CAD Model

Description

The TLP113A is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for electrical isolation in various applications. It features a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a phototransistor and integrated high-gain amplifier on the output side, offering excellent noise immunity and fast switching speeds.

Applications

  • Digital Logic Isolation: Isolates digital logic circuits, preventing ground loops and protecting sensitive components from voltage transients.
  • Microprocessor Interfaces: Provides isolation between microprocessors and peripheral devices.
  • Power Supply Control: Used in power supplies for feedback control and isolation.
  • SMPS Feedback Control: Enables safe and reliable feedback in switched-mode power supplies.
  • General Purpose Inverters: Driving IGBTs in inverter circuits.

Features

  • High-Speed Switching: Offers fast switching speeds, with typical propagation delay times in the nanosecond range.
  • High Common-Mode Transient Immunity: Provides high immunity to common-mode transients, ensuring stable operation in noisy environments.
  • Low Input Current: Requires a low input current for activation, minimizing power consumption.
  • Open Collector Output: Features an open collector output, allowing for flexible interfacing with various logic levels.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, suitable for industrial applications.

Benefits

  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits, protecting sensitive components.
  • Enhanced Noise Immunity: Minimizes the effects of electrical noise and transients, ensuring reliable data transmission.
  • Fast Switching Speeds: Enables fast and efficient data transfer, improving system performance.
  • Reduced Power Consumption: Low input current requirements contribute to reduced power consumption.
  • Improved System Reliability: Enhances overall system reliability by isolating sensitive circuits and preventing damage from voltage surges.

Technical Specifications: The TLP113A features a minimum isolation voltage of 3750 Vrms. Its current transfer ratio (CTR) is typically in the range of 50% to 300%. It is available in a DIP package. It conforms to relevant safety standards for isolation components.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Toshiba Semiconductor and Storage
Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 35kV/µs CMTI 6-SO
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 1 Channel 10kV/µs CMTI 8-SSOP
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3569 $58.8885
400+ $0.2922 $116.8800
615+ $0.2830 $174.0450
845+ $0.2749 $232.2905
1,090+ $0.2657 $289.6130
1,460+ $0.2379 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess