EN
  • EN
  • DE

TL2FL-NW1,L

Part No TL2FL-NW1,L
Manufacturer Toshiba Semiconductor and Storage
Catalog LED Lighting - White
Description LED LETERAS COOL WHT 5000K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Packaging Reel
Part Status Obsolete (End Of Life)
Color White, Cool
CCT (K) 5000K
Flux at 25°C, Current - Test 23lm (21lm ~ 26lm)
Current - Test 65mA
Voltage - Forward (Vf) (Typ) 2.82V
Lumens/Watt at Current - Test 125 lm/W
CRI (Color Rendering Index) 80
Current - Max 100mA
Mounting Style SMD
Manufacturer Package 1206 (3014 Metric)
Supplier Device Package 3014
Dimension 0.118" L x 0.055" W (3.00mm x 1.40mm)
Height - Seated (Maximum) 0.030" (0.77mm)
Thermal Resistance of Package 30°C/W
Manufacturer Pack Quantity 4,000
MSL Level 2A (4 Weeks)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800964-TL2FL-NW1,L
Ultra Librarian 3D Model Ultra Librarian TL2FL-NW1,L CAD Model

Description

This electronic component, manufactured by Toshiba Semiconductor and Storage, has a high popularity and sufficient supply and demand status.

  • Color: Cool White
  • Maximum Current: 100mA
  • Forward Voltage: 2.82V
  • Packaging: Reel
  • Mounting Style: SMD
  • Device Package: 3014
  • Manufacturer Package: 1206 (3014 Metric)
  • Dimension: 0.118" L x 0.055" W (3.00mm x 1.40mm)
  • Height: 0.030" (0.77mm)
  • CCT: 5000K
  • CRI: 80
  • Thermal Resistance: 30°C/W
  • Status: Obsolete (end of life)
  • MSL Level: 2A (4 weeks)
  • Manufacturer Pack Quantity: 4,000
  • Flux @ 25°C, Current - Test: 23lm (21lm ~ 26lm)
  • Lumens/Watt @ Current - Test: 125 lm/W

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess