EN
  • EN
  • DE

TK20D60T

Part No TK20D60T
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217503-TK20D60T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK20D60T CAD Model

Description

The TK20D60T is a 600V, 20A N-channel Power MOSFET from Toshiba, optimized for high-efficiency power switching. This MOSFET features a low on-resistance and fast switching characteristics, making it suitable for various power electronic applications where efficiency and reliability are crucial.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • Lighting (LED Drivers)

Features

  • VDSS: 600V
  • ID: 20A
  • RDS(on): 0.19 Ω (typical)
  • Low gate charge
  • High avalanche energy
  • Fast switching speed
  • TO-220SIS package
  • RoHS compliant

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, improving efficiency and reducing heat generation.
  • Reliable Operation: High avalanche capability provides robustness against voltage spikes and transient conditions.
  • Simplified Design: Low gate charge reduces gate drive requirements, simplifying the design and reducing component count.
  • Improved Switching Performance: Fast switching speed enhances performance in high-frequency power conversion applications.
  • Easy Mounting: TO-220SIS package facilitates easy mounting and heat sinking.

Additional Details

The TK20D60T utilizes Toshiba's advanced MOSFET technology to achieve a low on-resistance and fast switching speed. The device is packaged in a TO-220SIS package, which is designed to enhance thermal performance and ease of mounting compared to standard TO-220 packages. The gate threshold voltage is designed to be compatible with a wide range of gate drive circuits. The device's high avalanche energy rating makes it suitable for applications where voltage spikes are common. This MOSFET is a suitable choice for power supplies where efficiency and reliability are critical design considerations. The low on-resistance ensures that the device dissipates minimal power during operation, which leads to cooler operation and improved overall system efficiency. The fast switching speed allows for higher frequency operation, which can reduce the size and cost of other components in the power supply. Detailed datasheets and application notes provided by Toshiba offer comprehensive information on the device's characteristics and usage. The TO-220SIS package improves thermal conductivity, allowing for more efficient heat dissipation. Therefore, proper heat sinking is recommended to ensure safe and reliable operation, particularly at higher power levels. Using the MOSFET results in lower power consumption and energy savings in applications where energy efficiency is paramount.

The TK20D60T is designed to meet the stringent requirements of modern power electronic systems. Its combination of high voltage capability, low on-resistance, and fast switching speed make it a suitable choice for a wide range of applications. The device's features contribute to smaller, lighter, and more energy-efficient power electronic products. Its compact design and high-performance characteristics make it a valuable component in the ever-evolving field of power electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
STMicroelectronics
DISCRETE
Lowest to $27.8572
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $140.3417 $140.3417
2+ $135.6640 $271.3280
3+ $121.6296 $364.8888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess