EN
  • EN
  • DE

TD62502FG(5,EL)

Part No TD62502FG(5,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215741-TD62502FG(5,EL)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TD62502FG(5,EL) CAD Model

Description

The TD62502FG(5,EL) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to act as an interface between low-level logic signals, such as those from a microcontroller, and high-power loads like relays, solenoids, and LEDs. The designation (5,EL) likely refers to specific packaging or electrical characteristics, such as tape and reel packaging for automated assembly, or enhanced low-voltage performance.

Applications:

  • Relay Driving: Used in various control systems, including industrial, automotive, and consumer applications, to activate and deactivate relays.
  • Solenoid Driving: Controls solenoids in machinery, valves, and other electromechanical devices.
  • LED Driving: Used to drive LEDs in displays, indicators, and lighting systems.
  • Motor Driving: Used in applications requiring low power DC motor control.

Features:

  • High Output Voltage: Designed to handle high voltage levels on the output.
  • High Output Current: Capable of sinking significant current per channel.
  • Built-in Clamp Diodes: Integrated clamp diodes protect the driver from voltage spikes caused by inductive loads.
  • TTL/CMOS Compatible Input: Accepts standard TTL and CMOS logic levels for input signals.
  • Multiple Channels: Integrates multiple driver channels in a single package, which saves board space and reduces component count.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating and damage to the device.

Benefits:

  • Simplified Interface: Simplifies the connection between low-power logic and high-power loads, reducing design complexity.
  • Reduced Component Count: Combines multiple driver circuits into one chip, which saves board space and reduces the overall cost of the system.
  • Enhanced Reliability: Built-in protection features like thermal shutdown and clamp diodes increase the reliability and longevity of the system.
  • Improved Performance: Delivers stable and efficient driving for various types of loads, ensuring reliable operation.
  • Cost-Effective Solution: Provides a cost-effective means of driving high-power loads in a variety of applications.

Additional Details:

The TD62502FG(5,EL) is typically available in a surface-mount package. The integrated clamp diodes are crucial when driving inductive loads, as they protect the driver from voltage spikes generated when the inductive load is switched off. The specifications include maximum output voltage, output current per channel, input logic voltage levels, and operating temperature range. The (5,EL) suffix might indicate tape and reel packaging for automated assembly lines, as well as enhanced low-voltage characteristics, which makes it suitable for particular applications. The part should be used according to the datasheet specifications.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess