EN
  • EN
  • DE

TD62308AFG(5SEL)

Part No TD62308AFG(5SEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 215723-TD62308AFG(5SEL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62308AFG(5SEL) CAD Model

Description

The TD62308AFG(5SEL) is a darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device is commonly used to drive various loads such as relays, solenoids, and motors. The integrated protection diodes within the array safeguard the circuit from voltage spikes induced by inductive loads, improving overall system reliability.

Applications:

  • Driving relays in industrial control systems
  • Actuating solenoids in automotive applications
  • Controlling small DC motors in robotics
  • Driving LED displays and indicators
  • Interfacing logic circuits with high-current loads
  • Driving lamps
  • Use in vending machines

Features:

  • High Output Voltage: Can handle output voltages up to 50V (typical)
  • High Output Current: Capable of sourcing up to 500mA per channel
  • Integrated Suppression Diodes: Provides protection against inductive kickback
  • TTL and CMOS Compatible Inputs: Simplifies interfacing with digital logic circuits
  • Seven Darlington Transistor Arrays: Offers multiple driver channels in a single package
  • Low Saturation Voltage: Minimizes power dissipation
  • Surface Mount Package: Facilitates automated assembly

Benefits:

  • Simplified Circuit Design: Integrates multiple drivers into one package, reducing component count and board space.
  • Enhanced System Reliability: Protection diodes prevent damage from inductive load switching.
  • Direct Logic Interface: No need for external level-shifting components.
  • Efficient Power Management: Low saturation voltage minimizes heat generation.
  • Reduced Assembly Costs: Surface mount packaging allows for automated placement.
  • Versatile Application: Suitable for a wide range of load types.

Additional Details:

The TD62308AFG(5SEL) comprises seven independent darlington transistor arrays, each with its own integrated suppression diode. These diodes are essential for absorbing the voltage spikes generated when switching inductive loads, such as relays or solenoids, thereby protecting the transistors and other circuit components from damage. The inputs are designed to be compatible with both TTL and CMOS logic levels, making it easy to interface the device with a wide range of microcontrollers and digital circuits. The 'AFG' designation may refer to specific electrical characteristics or packaging options, while '(5SEL)' likely indicates a particular testing or screening level. For detailed specifications, thermal characteristics, and recommended operating conditions, refer to the manufacturer's datasheet. This part is often employed in industrial automation systems, automotive electronics, and various consumer electronic devices where reliable and efficient driving of multiple loads is required. The use of a surface mount package facilitates automated assembly processes and reduces overall manufacturing costs.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess