The TD62083AF(S,EL) is a high-voltage, high-current source driver with four independent channels. Engineered for controlling inductive loads, this driver provides both efficiency and reliability in demanding applications. The integration of protection and driving capabilities into one package simplifies circuit design and improves system reliability.
Applications:
- Relay drivers
- Solenoid drivers
- Motor drivers (small DC motors)
- Lamp drivers
- LED drivers
- Logic buffers
Features:
- Four independent driver channels
- High output voltage: Up to 50V
- High output current: 500mA per channel (max.)
- Input voltage: 5V
- Internal clamp diodes for inductive load driving
- Low saturation voltage
- TTL/CMOS compatible inputs
- Operating temperature range: -40°C to +85°C
- Available in SOP-16 package
Benefits:
- Simplified layout: Integrating multiple drivers reduces the number of components, streamlining board design.
- Protection from kickback: Internal clamp diodes safeguard the driver from voltage spikes caused by inductive loads.
- Direct logic connection: TTL/CMOS compatible inputs enable easy integration with microcontrollers and other logic devices.
- Consistent operation: Designed for reliable performance across various environmental conditions.
- Enhanced energy use: Low saturation voltage minimizes power dissipation, improving energy efficiency.
- Diverse uses: Suitable for driving relays, solenoids, and small motors in numerous applications.
Additional Details:
The TD62083AF(S,EL) has internal clamp diodes to provide protection against voltage spikes when switching inductive loads. It handles voltages up to 50V and provides up to 500mA per channel. TTL and CMOS compatible inputs ensure easy interface with different digital control systems. The SOP-16 package is designed for efficient surface mount assembly.
This device delivers stable performance over a broad temperature range, making it suitable for industrial and automotive applications. Low saturation voltage minimizes power loss during operation, saving energy and reducing heat generation. The TD62083AF(S,EL) provides a reliable solution for driving various loads in modern electronic systems.