The TC7SZ08FU(TE85L is a single 2-input AND gate from Toshiba Semiconductor and Storage. It's part of the TinyLogic series, designed for space-constrained applications requiring basic logic functions. It operates over a wide voltage range and features low power consumption.
Applications
- Mobile Phones: Implementing simple logic functions in various circuits.
- Portable Devices: Implementing logic functions in battery-powered devices.
- Consumer Electronics: Implementing logic functions in TVs, set-top boxes, and DVD players.
- Industrial Equipment: Implementing logic functions in control systems and instrumentation.
- Computing: Glue logic for interfacing various components.
Features
- Single 2-Input AND Gate: Provides a basic AND logic function.
- Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
- Low Power Consumption: Minimizes power usage in low-power applications.
- High-Speed Operation: Provides fast switching speeds.
- Small Package: Available in a small US8 package.
- RoHS Compliant: Compliant with RoHS directive for environmental protection.
Benefits
- Space-Saving: Small package enables compact circuit designs.
- Low Power Consumption: Extends battery life in portable devices.
- Versatile: Operates over a wide voltage range, making it suitable for various applications.
- Easy to Use: Simple logic function simplifies circuit design.
- Reliable Performance: Provides reliable performance in demanding applications.
Additional Details
The TC7SZ08FU(TE85L has a typical propagation delay of a few nanoseconds. The operating temperature range is typically -40°C to +85°C. It is designed for reflow soldering. The pinout and detailed electrical characteristics can be found in the datasheet. The 'TE85L' suffix likely indicates a specific tape and reel packaging option.