EN
  • EN
  • DE

TC7MBL3257CFK

Part No TC7MBL3257CFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 4-Bit 1-of-2 Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265271-TC7MBL3257CFK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MBL3257CFK CAD Model

Description

The TC7MBL3257CFK is a low-voltage, high-speed dual SPDT (Single-Pole Double-Throw) analog switch manufactured by Toshiba Semiconductor and Storage. It's designed for multiplexing and demultiplexing analog or digital signals in portable and other low-power applications.

Applications:

  • Cell Phones: Used for signal routing and switching in mobile devices.
  • PDAs (Personal Digital Assistants): Employed in handheld devices for signal selection.
  • Portable Audio Players: Used in audio signal routing applications.
  • Data Acquisition Systems: Used for multiplexing and demultiplexing analog signals.
  • LCD Modules: Can be used in LCD display switching applications.

Features:

  • Dual SPDT Switch: Contains two independent SPDT switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Voltage Operation: Operates from a low supply voltage (typically 1.8V to 5.5V).
  • High Speed Switching: Allows for fast signal switching.
  • Small Package: Available in a small package (e.g., US8) for space-saving designs.

Benefits:

  • Reduced Signal Loss: Low on-resistance minimizes signal attenuation.
  • High Bandwidth: Allows for switching of high-frequency signals.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Space Saving: Small package allows for high-density circuit designs.
  • Versatile Application: Can be used for a variety of signal switching and routing applications.

The TC7MBL3257CFK is specifically designed for low-voltage operation, making it ideal for portable devices. The low on-resistance ensures that the signal is not significantly attenuated when passing through the switch. The high-speed switching capability allows it to be used in applications where fast signal transitions are required. It's important to consult the Toshiba datasheet for detailed specifications, such as on-resistance, switching speed, and supply voltage range, to ensure proper application and optimal performance. The datasheet will provide necessary information for impedance matching and signal integrity considerations. It also provides information on signal bandwidth to ensure that distortion is kept to a minimum during switching. The compact package makes it a popular choice for designers that are restricted in terms of board real-estate.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0102 $60.1530
36+ $3.2906 $118.4616
55+ $3.1878 $175.3290
75+ $3.0850 $231.3750
97+ $2.9822 $289.2734
130+ $2.6738 $347.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess