The TC514260BJ-70 is a 1,048,576-bit dynamic random-access memory (DRAM) organized as 262,144 words by 4 bits, manufactured by Toshiba Semiconductor and Storage. This DRAM is designed for applications that require moderate speed and reliable memory storage. The '-70' indicates a 70ns access time.
Applications
- General-purpose memory in embedded systems
- Buffer memory in communication devices
- Memory for consumer electronics
- RAM in printers and other peripherals
- Control systems
Features
- Organization: 262,144 words x 4 bits (1,048,576 bits)
- Access Time: 70 ns
- Package: Likely to be a plastic SOJ or DIP package for easy mounting.
- Refresh: Requires periodic refresh cycles to retain data.
- Operating Voltage: Typically operates at 5V.
- Low power standby mode.
Benefits
- Provides reliable data storage for various applications.
- Moderate access speed suitable for many embedded and consumer applications.
- Low power consumption contributes to energy efficiency.
- Relatively simple interface for easy integration into existing systems.
- Cost-effective solution for applications requiring moderate memory capacity and speed.
Additional Details
The TC514260BJ-70, being a DRAM, relies on storing data as a charge in capacitors. This charge gradually leaks away, requiring periodic refresh cycles. The refresh operation restores the charge, ensuring that data is not lost. The device likely uses multiplexed address lines to reduce pin count, requiring RAS and CAS signals for addressing. The exact package type and pinout details can be found in the datasheet. It's crucial to include appropriate decoupling capacitors near the power pins to provide a stable power supply and minimize noise. This DRAM is suitable for applications where speed is not the highest priority but reliable and cost-effective memory is required.