EN
  • EN
  • DE

TBD62003APG(Z,HZ

Part No TBD62003APG(Z,HZ
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839579-TBD62003APG(Z,HZ
Ultra Librarian 3D Model Ultra Librarian TBD62003APG(Z,HZ CAD Model

Description

The TBD62003APG(Z,HZ) is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is designed for driving inductive loads such as relays, solenoids, and stepper motors, as well as other high-power applications. It offers robust performance and protection features, making it suitable for demanding industrial and automotive environments.

Applications

  • Relay Drivers
  • Solenoid Drivers
  • Stepper Motor Drivers
  • LED Displays
  • Logic Buffers
  • Line Drivers
  • Industrial Control Systems
  • Automotive Applications

Features

  • High Output Voltage: Supports output voltages up to 50V.
  • High Output Current: Capable of sinking up to 500mA per channel.
  • Four Independent Channels: Contains four independent driver channels for versatile load control.
  • Internal Clamp Diodes: Includes internal clamp diodes for inductive load transient suppression.
  • TTL/CMOS Compatible Inputs: Compatible with standard TTL and CMOS logic levels.
  • Thermal Shutdown Protection: Protects the device from overheating under excessive load conditions.
  • DIP Package: Available in a through-hole DIP package for easy prototyping and assembly.

Benefits

  • Simplified Load Driving: Provides a convenient and reliable solution for driving inductive loads.
  • Robust Protection: Internal clamp diodes and thermal shutdown protection enhance system reliability and prevent damage.
  • Versatile Load Control: Four independent channels allow for flexible and versatile load control.
  • Easy Integration: TTL/CMOS compatible inputs and DIP package simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage, high-current load driving.

Technical Specifications

Consult the TBD62003APG(Z,HZ) datasheet from Toshiba Semiconductor and Storage for precise specifications such as supply voltage range, output current ratings, input logic levels, and operating temperature range.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess