EN
  • EN
  • DE

SSM3J16CT(TL3APP.E)

Part No SSM3J16CT(TL3APP.E)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192899-SSM3J16CT(TL3APP.E)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J16CT(TL3APP.E) CAD Model

Description

The SSM3J16CT(TL3APP.E) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage switching applications. It offers a low drain-source on-resistance, contributing to minimal power loss and efficient operation in various electronic circuits. This MOSFET is designed for surface mounting, allowing for compact and efficient board layouts.

Applications:

  • Load switching: Used for controlling power supply to various loads in electronic devices.
  • DC-DC converters: Employed in voltage regulation and power management circuits.
  • Power management in portable devices: Ideal for battery-powered applications where efficiency is critical.
  • Analog switches: Can be used in analog signal switching circuits.
  • Motor control: Suitable for driving small DC motors.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low threshold voltage: Ensures operation with low control signals.
  • Surface mount package: Enables compact board designs and automated assembly.
  • P-channel: Offers design flexibility in various circuit configurations.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • High efficiency: Low RDS(on) reduces power dissipation, resulting in cooler operation and longer battery life in portable devices.
  • Simplified circuit design: Low threshold voltage allows for direct drive from low-voltage logic circuits.
  • Compact design: Surface mount package saves space on the PCB, enabling smaller and more integrated devices.
  • Improved reliability: Designed for stable and reliable performance in demanding applications.
  • Environmentally friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details:

The SSM3J16CT(TL3APP.E) typically features a drain-source voltage (VDS) rating suitable for low-voltage applications. The gate-source voltage (VGS) rating is also specified to ensure proper operation within safe limits. The continuous drain current (ID) rating indicates the maximum current the MOSFET can handle under continuous operation. The power dissipation rating specifies the maximum power the device can dissipate without exceeding its thermal limits. Consult the official datasheet for specific values related to these parameters.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess