EN
  • EN
  • DE

SSM3J134TU

Part No SSM3J134TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field-Effect Transistor Silicon P-Channel MOS Type (U-MOSⅥ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192877-SSM3J134TU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J134TU CAD Model

Description

The SSM3J134TU is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed primarily for load switching and power management in portable devices. It offers a combination of low on-resistance, fast switching speed, and compact packaging, making it suitable for applications where board space is limited and high efficiency is required.

Applications:

  • Load Switching: Used to control power to various circuits in portable devices, such as smartphones, tablets, and wearables.
  • DC-DC Conversion: Employed in step-up and step-down converters to regulate voltage levels in power supplies.
  • Power Management Circuits: Incorporated into battery management systems (BMS) for efficient power distribution.
  • Portable Electronics: Suitable for use in a wide range of battery-powered consumer electronics devices.
  • Solid State Relays: Can function as a switch element in solid-state relay applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss, increasing overall efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency applications.
  • Low Gate Charge (Qg): Reduces the amount of power required to drive the MOSFET.
  • Small Surface Mount Package: Allows for a compact design and efficient use of board space.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, extending battery life in portable devices.
  • Compact Design: Small package size allows for integration into space-constrained designs.
  • Enhanced Thermal Performance: Minimizes heat generation during operation.
  • Simplified Design: Easy to use and integrate into existing circuits.
  • Increased Reliability: Stable performance under various environmental conditions.

Additional Details:

The SSM3J134TU operates at low voltage, making it well-suited for battery-powered devices. The datasheet will specify the exact drain-source voltage (VDSS) and gate-source voltage (VGSS) ratings, which are important for ensuring safe and reliable operation. It's typically supplied in a surface mount package, such as SOT-23 or similar. This MOSFET is a popular choice for designers working on portable electronics due to its low power consumption and small size.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0060 $50.0100
20,000+ $0.0050 $100.0000
31,250+ $0.0048 $150.0000
42,555+ $0.0047 $200.0085
55,560+ $0.0045 $250.0200
75,000+ $0.0040 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,670 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess