EN
  • EN
  • DE

SM1G43(N,Q)

Part No SM1G43(N,Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
RoHS Compliant
Win Source Part Number 958577-SM1G43(N,Q)
Categories Triacs
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM1G43(N,Q) CAD Model

Description

The SM1G43(N,Q) is a Transient Voltage Suppressor (TVS) diode manufactured by Toshiba Semiconductor and Storage. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. The SM1G43 is designed to quickly clamp transient voltages to a safe level, preventing damage to downstream components.

Applications

  • I/O Ports Protection: Used to protect I/O ports from ESD and voltage transients.
  • Data Line Protection: Employed to protect data lines in communication systems.
  • Power Supply Protection: Utilized to protect power supplies from voltage surges and transients.
  • Automotive Electronics: Integrated into automotive systems to protect against voltage transients in harsh environments.
  • Industrial Equipment: Used in industrial equipment to protect sensitive electronics from voltage spikes.

Features

  • Fast Response Time: Clamps transient voltages quickly, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across the protected components to a safe level.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Package Size: Compact package allows for easy integration into densely populated circuit boards.
  • RoHS Compliant: Meets the requirements of the RoHS directive, ensuring environmental safety.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by voltage transients.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage surges.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage transients.
  • Simplified Circuit Design: Easy to use and integrate into various electronic circuits.
  • Cost-Effective Solution: Offers a cost-efficient way to protect electronic devices from voltage transients.

Additional Details: The specific breakdown voltage, clamping voltage, peak pulse current, and capacitance should be verified from the official Toshiba datasheet for the SM1G43(N,Q). The datasheet will also provide information on the recommended mounting techniques and operating temperature range. The (N,Q) suffix may refer to specific packaging or electrical characteristics, so consult the datasheet for detailed information.

You May Also Be Interested in

Mitsubishi
TRIAC 600V 80A 3-Pin(3+Tab) TO-220F
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Mitsubishi
LOW POWER USE INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO252
Lowest to $4.7232
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
STMicroelectronics
TRIAC INT TRIGGER 600V TO220AB
Lowest to $1.8758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess