The SC14S01FEL is a high-side power switch from Toshiba Semiconductor and Storage. This device is designed to protect electronic circuits from overcurrent and short-circuit conditions. It features a low on-resistance MOSFET, which minimizes power loss and improves efficiency. The switch is controlled by an enable pin, allowing for easy integration into various applications.
Applications:
- Overcurrent protection in USB ports.
- Short circuit protection in power distribution systems.
- Load switching in automotive applications.
- Power management in industrial equipment.
- Battery protection in portable devices.
Features:
- Low on-resistance MOSFET. Minimizes power loss and improves efficiency.
- Overcurrent protection. Protects the load from excessive current.
- Short-circuit protection. Protects the load from short-circuit conditions.
- Thermal shutdown. Protects the device from overheating.
- Enable/disable control. Allows for easy power sequencing and shutdown.
- Fault indication. Indicates when an overcurrent or short-circuit condition occurs.
Benefits:
- Enhanced system reliability: Protects electronic circuits from damage due to overcurrent and short-circuit conditions.
- Improved efficiency: Low on-resistance MOSFET minimizes power loss and improves efficiency.
- Simplified design: Integrated protection features simplify the design and reduce external component count.
- Easy to use: Enable/disable control and fault indication simplify integration and troubleshooting.
- Compact size: Small package allows for integration into space-constrained applications.
Additional Details:
The SC14S01FEL typically operates with a supply voltage range of 2.5V to 5.5V and can handle continuous currents up to 1A (specific values depend on the datasheet and operating conditions). The overcurrent protection threshold is typically set at a specific current limit to protect the load. The device features a thermal shutdown mechanism that disables the switch when the junction temperature exceeds a certain limit. This protects the device from permanent damage due to overheating. The fault indication output can be used to signal an overcurrent or short-circuit condition to a microcontroller or other monitoring system. The device is available in a small surface-mount package, making it suitable for space-constrained applications requiring robust overcurrent and short-circuit protection.