EN
  • EN
  • DE

XC62EP2202MR

Part No XC62EP2202MR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407618-XC62EP2202MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC62EP2202MR CAD Model

Description

The XC62EP2202MR is a low dropout (LDO) voltage regulator IC manufactured by Torex Semiconductor Ltd. This device is engineered to provide a stable and efficient 2.2V power supply, particularly in applications where a clean and regulated voltage is crucial. Its low dropout voltage characteristic makes it well-suited for battery-powered devices and systems where input voltage may fluctuate.

Applications

  • Portable Electronics: Mobile phones, tablets, and other handheld devices requiring stable 2.2V power.
  • Wireless Communication: Bluetooth modules, Wi-Fi transceivers, and other RF devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable sensors.
  • Low-Power Microcontrollers: Supplying regulated power to microcontrollers in embedded systems.
  • Sensor Applications: Providing stable voltage to sensitive sensor circuits.

Features

  • Low Dropout Voltage: Maintains stable regulation even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Provides a precise and reliable 2.2V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the device and the load from excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the device when the temperature exceeds a safe limit.
  • Small Package: Suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and efficient LDO operation prolong battery runtime.
  • Stable System Performance: Accurate and reliable output voltage ensures consistent performance of connected components.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Compact Form Factor: Small package size allows for integration into small and portable devices.

Additional Details

The XC62EP2202MR provides a fixed output voltage of 2.2V. It operates within a specified input voltage range. The low dropout voltage ensures that the regulator can continue to function even when the input voltage drops close to 2.2V, which is critical for battery-powered applications where the battery voltage decreases over time. The device comes in a small SOT-25 package. The Torex Semiconductor datasheet includes comprehensive information on operating voltage, dropout voltage characteristics, quiescent current, and other performance metrics.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess