EN
  • EN
  • DE

XC6223H2619R-G

Part No XC6223H2619R-G
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 407559-XC6223H2619R-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6223H2619R-G CAD Model

Description

The XC6223H2619R-G is a low dropout (LDO) regulator from Torex Semiconductor Ltd. Designed for use in portable and battery-powered devices, this LDO provides a stable and efficient power supply with a fixed output voltage of 2.6V. The XC6223 series is known for its low quiescent current and small form factor.

Applications

  • Smartphones and mobile devices: Providing stable voltage to various components.
  • Wearable electronics: Including smartwatches, fitness trackers, and other portable wearables.
  • IoT (Internet of Things) devices: Powering sensors, microcontrollers, and communication modules.
  • Wireless communication modules: Such as Bluetooth and Wi-Fi modules.
  • Portable media players: Supplying power for audio and video processing.

Features

  • Fixed 2.6V Output Voltage: Provides a precise and stable 2.6V output.
  • Low Dropout Voltage: Maintains a stable output even with a small difference between the input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • High Output Voltage Accuracy: Ensures consistent and reliable voltage regulation.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage due to overheating.
  • Short Circuit Protection: Safeguards the regulator in the event of a short circuit at the output.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Power Supply: Delivers a consistent and reliable 2.6V power source.
  • Compact Solution: Available in small packages suitable for space-constrained applications.
  • Simplified Design: Requires minimal external components.
  • Enhanced System Reliability: Built-in protection features prevent damage from various fault conditions.

Additional Details

The XC6223H2619R-G typically operates with an input voltage up to 6.0V. It incorporates protection features such as overcurrent, thermal shutdown, and short circuit protection. The datasheet should be consulted for specific electrical characteristics and application guidelines, including recommended external components. This LDO regulator is designed for applications where a stable and efficient 2.6V power supply is crucial, particularly in battery-powered systems.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $9.7932

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess