EN
  • EN
  • DE

XC6202P502PR-G

Part No XC6202P502PR-G
Manufacturer Torex Semiconductor Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842681-XC6202P502PR-G
Ultra Librarian 3D Model Ultra Librarian XC6202P502PR-G CAD Model

Description

The XC6202P502PR-G is a low dropout (LDO) regulator IC from Torex Semiconductor Ltd. This regulator is designed to provide a stable and accurate 5.0V output voltage, even when the input voltage is close to the output. This characteristic makes it suitable for a wide range of applications, including battery-powered devices and systems with fluctuating input voltages. It offers overcurrent protection and low quiescent current to improve efficiency and reliability.

Applications

  • Battery-powered devices: Powers microcontrollers, sensors, and other components in portable devices requiring a stable 5V supply.
  • Microcontroller power supplies: Provides a stable 5V supply voltage for microcontrollers and other digital circuits.
  • Sensor circuits: Regulates voltage for precision sensors that require a stable 5V supply.
  • Wireless communication modules: Supplies power to RF transceivers and other communication circuits that require a stable 5V voltage.
  • Industrial control systems: Provides a reliable and stable 5V supply for various industrial control applications.

Features

  • Low dropout voltage: Maintains a stable output voltage even with a low input voltage.
  • High accuracy: Provides a precise 5.0V output voltage.
  • Low quiescent current: Minimizes power consumption for extended battery life.
  • Overcurrent protection: Protects the regulator and the load from damage.
  • Small package size: Allows for compact circuit designs.

Benefits

  • Extended battery life: Low power consumption makes it ideal for battery-powered applications.
  • Improved system performance: Stable output voltage ensures reliable operation of sensitive circuits.
  • Reduced board space: Small package size allows for compact designs.
  • Enhanced system protection: Overcurrent protection prevents damage to the regulator and the load.
  • Simplified circuit design: Easy to integrate into existing systems.

Additional Details

The XC6202P502PR-G provides a fixed 5.0V output. It is available in a SOT-89 package. Its low quiescent current consumption is useful in power-sensitive applications. Built-in overcurrent protection safeguards the regulator and connected circuitry from potential damage. The device also features a wide operating temperature range, contributing to its suitability for use in varied operating environments.

You May Also Be Interested in

EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5556 $58.3380
255+ $0.4562 $116.3310
395+ $0.4412 $174.2740
545+ $0.4274 $232.9330
700+ $0.4135 $289.4500
935+ $0.3708 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess