The XC61AC4702PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is specifically designed to monitor the input voltage level and generate a reset signal when the voltage drops below a certain threshold, which in this case is 4.7V. This is a crucial safety mechanism for preventing malfunctions and ensuring the stable operation of microcontrollers, microprocessors, and other sensitive electronic components in a wide range of applications.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery management systems
- Over/under voltage protection
- Industrial control systems
Features
- High-accuracy voltage detection
- Ultra-low power consumption
- Small SOT-23 package
- Built-in hysteresis
- Open-drain output
- Detection voltage: 4.7V
Benefits
- Reliable System Operation: Prevents erratic behavior and data corruption due to low voltage conditions.
- Extended Battery Life: Minimal power consumption ensures long battery life in portable devices.
- Compact Design: Small package allows for easy integration into space-constrained applications.
- Stable Output: Hysteresis prevents false reset signals caused by minor voltage fluctuations.
- Flexible Integration: Open-drain output facilitates easy interfacing with various logic levels.
The XC61AC4702PR boasts a very low current consumption, making it highly suitable for battery-powered and energy-conscious applications. The built-in hysteresis feature helps to avoid spurious resets caused by noise or small voltage variations around the detection threshold. The open-drain output allows for versatile implementation and easy connection to different logic levels through the use of an external pull-up resistor. The compact SOT-23 package ensures easy mounting and integration on printed circuit boards. Refer to the official Torex Semiconductor datasheet for comprehensive details on performance characteristics, accuracy, and operating temperature ranges.
When implementing the XC61AC4702PR, it is essential to select an appropriate pull-up resistor value for the open-drain output, considering the system's specific voltage and current requirements. This IC provides a robust and cost-effective solution for voltage monitoring and reset generation in diverse electronic applications, contributing to overall system stability and reliability.