EN
  • EN
  • DE

TTRN-0522-001-T

Part No TTRN-0522-001-T
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 383281-TTRN-0522-001-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TTRN-0522-001-T CAD Model

Description

The TTRN-0522-001-T is a compact common mode choke manufactured by Toko America Inc. designed to suppress unwanted noise in various electronic circuits. It is particularly effective in filtering out common mode interference, which is a type of electromagnetic interference (EMI) that can disrupt the performance of sensitive electronic devices.

Applications

  • Signal and Data Lines: Used to filter common mode noise in signal lines such as USB, HDMI, and Ethernet cables, ensuring data integrity and preventing signal degradation.
  • Power Lines: Incorporated into power supply circuits to suppress noise generated by switching power supplies, protecting connected devices from voltage spikes and interference.
  • Automotive Electronics: Utilized in automotive applications to filter noise in CAN bus systems and other communication networks, ensuring reliable operation of electronic control units (ECUs).
  • Industrial Equipment: Implemented in industrial automation systems to filter noise in sensor and actuator lines, preventing false readings and ensuring accurate control of machinery.
  • Consumer Electronics: Integrated into consumer electronic devices such as TVs, computers, and audio equipment to improve signal quality and reduce electromagnetic emissions.

Features

  • Common Mode Noise Suppression: Effectively attenuates common mode noise, improving signal integrity and reducing EMI.
  • Compact Size: Small footprint allows for easy integration into space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents, effectively blocking noise.
  • Low DC Resistance: Minimizes power loss and signal attenuation.
  • Wide Frequency Range: Operates effectively over a broad frequency range, accommodating various applications.

Benefits

  • Improved Signal Integrity: Reduces noise and interference in signal lines, ensuring accurate data transmission and signal processing.
  • Enhanced System Reliability: Protects sensitive electronic components from voltage spikes and electromagnetic interference, improving overall system reliability.
  • Reduced Electromagnetic Emissions: Minimizes electromagnetic emissions, helping to meet regulatory requirements and preventing interference with other devices.
  • Increased System Performance: Optimizes the performance of electronic devices by filtering out unwanted noise and interference.
  • Simplified Design: Easy to integrate into existing circuits, simplifying the design process.

Additional Details

The TTRN-0522-001-T common mode choke is typically constructed using ferrite core material, which provides high permeability and excellent noise suppression characteristics. It is available in a variety of package sizes and configurations to meet specific application requirements. The choke's performance is specified by its impedance, DC resistance, and rated current. It is essential to select a choke with appropriate specifications to ensure optimal performance in a given application.

Toko America Inc. provides detailed datasheets and application notes for the TTRN-0522-001-T, which include information on its electrical characteristics, mechanical dimensions, and recommended usage. These resources can be invaluable for engineers designing circuits that require effective common mode noise suppression.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess