EN
  • EN
  • DE

UCC3580DTR-2

Part No UCC3580DTR-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM VM 16SOIC / Voltage Mode PWM Controller 1A/300mA 430kHz 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 15V
Supply Voltage 8.5 V ~ 15 V
Duty Cycle 66%
Control Features Soft Start
Operating Temperature Range -55°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Mounting SMD
Win Source Part Number 798722-UCC3580DTR-2
Popularity Medium
Supply and Demand Status Limited
Family Name UCC3580-2
Introduction Date May 07, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC3580DTR-2 CAD Model

Description

The Texas Instruments UCC3580DTR-2 is a versatile and high-performance power factor correction (PFC) controller IC that is designed to deliver efficient power management and regulation for a wide range of applications. This advanced controller is part of TI's UCC series, known for their reliability and precision in power control circuits.

Key Features:

  • Optimized Power Factor Correction: The UCC3580DTR-2 is engineered to provide near-unity power factor, which is essential for improving energy efficiency and reducing electrical waste in AC-DC power systems.
  • Flexible Operating Modes: It supports both Continuous Conduction Mode (CCM) and Discontinuous Conduction Mode (DCM), allowing designers to optimize the controller for their specific application requirements.
  • Wide Operating Voltage Range: This controller is capable of handling a broad range of input voltages, making it suitable for universal AC input applications.
  • Advanced Control Methodology: The device implements average current mode control for superior performance and easy loop compensation.
  • Enhanced System Protection: It includes features such as under-voltage lockout, over-voltage protection, and brown-out protection to ensure the stability and safety of the power system.
  • Integration: The UCC3580DTR-2 integrates several functions that reduce the need for external components, simplifying design and reducing overall system cost.
  • Package: Available in a surface-mount, 16-pin TSSOP (Thin Shrink Small Outline Package), it is designed for compact PCB layouts and high-density power applications.

Applications:

Due to its high efficiency and robust feature set, the UCC3580DTR-2 is ideal for use in a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • Power adapters for laptops and mobile devices
  • Telecom and networking equipment
  • Industrial and medical power systems
  • LED lighting drivers

In summary, the Texas Instruments UCC3580DTR-2 PFC controller is a powerful solution for designers looking to enhance power efficiency and reliability in their AC-DC power conversion systems. Its combination of performance, flexibility, and protection features makes it a valuable component for modern electronic devices and power infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess