Product Overview: Texas Instruments UCC2813DTR-4
The UCC2813DTR-4 is a low-power, BiCMOS current-mode PWM controller designed by Texas Instruments (TI), a leader in semiconductor solutions. This controller is part of the UCC2813-x series, which offers a range of performance benefits for power supply designs, including improved efficiency, reduced noise, and enhanced reliability. The UCC2813DTR-4 is particularly suited for applications requiring a low startup current and operation under low-power conditions.
With its wide input voltage range, the UCC2813DTR-4 is versatile and can be used in a variety of power conversion applications such as DC-DC converters, off-line power supplies, and other power management tasks. The device integrates several features that simplify the design process, including programmable soft start, error amplification, and a precision reference voltage.
Key Features:
- Low Startup Current: The UCC2813DTR-4 boasts a startup current of typically 100 µA, which is ideal for power-sensitive applications.
- Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.
- High-Frequency Operation: Capable of operating at frequencies up to 1 MHz, this PWM controller allows for smaller components, leading to more compact power supply designs.
- Trimmed Oscillator Discharge Current: This feature ensures precise duty cycle clamping, which can be critical in many power applications.
- Automatic Feed-Forward Compensation: Enhances the performance under varying input voltage conditions.
- Programmable Soft Start: Limits inrush current during startup, providing a controlled power ramp-up.
- Low Operating Current: With an operating current of typically 2.5 mA, the device helps to maintain overall efficiency in the power supply.
The UCC2813DTR-4 is available in a surface-mount package, specifically the SOIC-14 (D) package, making it suitable for automated assembly processes. It is designed to meet the stringent quality requirements of the industrial market, ensuring reliable performance in a wide range of environmental conditions. When designing with the UCC2813DTR-4, engineers can expect a robust power management solution that enhances the overall system performance while simplifying the design process.
For detailed specifications and application guidance, designers should refer to the official Texas Instruments datasheets and product manuals. TI also provides comprehensive technical support and design resources to assist with the integration of the UCC2813DTR-4 into complex power systems.