EN
  • EN
  • DE

UC5181CN

Part No UC5181CN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938041-UC5181CN
Ultra Librarian 3D Model Ultra Librarian UC5181CN CAD Model

Description

The UC5181CN is a robust integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This product is part of the UC series, which is renowned for its reliability and performance in various electronic applications. The UC5181CN is particularly suitable for power supply management and offers a range of features that make it an essential component in modern electronic systems.

Key Features

  • Voltage Control: The UC5181CN provides precise voltage regulation, ensuring stable operation of the connected electronic components, which is critical for maintaining system reliability.
  • Current Limiting: It comes equipped with current limiting capabilities, which protect the circuit from overcurrent conditions that could potentially cause damage or reduce the lifespan of the product.
  • Thermal Shutdown: The thermal shutdown feature is an added layer of protection that prevents the device from overheating, thus safeguarding the circuit from thermal stress and potential failure.
  • Frequency Compensation: Frequency compensation is built into the device, which helps to maintain stability across a wide range of operating conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the UC5181CN operates with low power consumption, making it an environmentally friendly choice for power-sensitive applications.

Applications

The versatility of the UC5181CN allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control systems
  • LED drivers
  • Chargers for battery-operated devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The UC5181CN is no exception, as it is designed to comply with the highest standards of performance and durability. Customers can trust this product to perform reliably in their systems, providing a solution that not only meets but exceeds expectations.

Conclusion

In summary, the UC5181CN from Texas Instruments is a high-performance, versatile integrated circuit that offers excellent voltage control, current limiting, thermal protection, and low power consumption. Its suitability for a broad range of applications makes it a valuable component for designers and engineers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess