EN
  • EN
  • DE

TS5A3159ADCKRG4

Part No TS5A3159ADCKRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 30ns, 20ns
-3db Bandwidth 100MHz
Charge Injection -20pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-70-6
Win Source Part Number 213506-TS5A3159ADCKRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A3159ADCKRG4 CAD Model

Description

Product Overview: TS5A3159ADCKRG4 from Texas Instruments

The TS5A3159ADCKRG4 is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed for precision applications that require low on-state resistance, low crosstalk, and low off-state leakage. This switch is ideal for a range of uses, including signal routing in audio, video, and data communications systems, as well as in test and measurement equipment.

The device operates over a broad power supply range of 2.3V to 5.5V, which makes it suitable for both 3.3V and 5V systems. This versatility ensures compatibility with a wide array of applications and design requirements. The TS5A3159ADCKRG4 features a low on-state resistance of typically 0.9 ohms at 2.7V, which minimizes signal distortion and ensures high signal integrity.

One of the key attributes of the TS5A3159ADCKRG4 is its break-before-make switching configuration, which prevents signal overlap and ensures reliable signal switching without interference. The device also boasts a high ESD (Electrostatic Discharge) protection level of ±8 kV Human Body Model (HBM), which safeguards the switch from static electricity and enhances the robustness of the end product.

The TS5A3159ADCKRG4 is available in a compact SC70 package, which is highly beneficial for space-constrained applications. The small footprint of the package allows for efficient use of PCB (Printed Circuit Board) space, making it an excellent choice for portable and miniaturized electronic devices.

For designers and engineers looking for a reliable and high-quality analog switch, the TS5A3159ADCKRG4 from Texas Instruments is an exceptional choice. It combines performance, versatility, and durability to meet the stringent requirements of modern electronic applications. With its precise specifications and dependable operation, this analog switch is sure to enhance the functionality and reliability of any system in which it is integrated.

Product Highlights:

  • Single-Pole Double-Throw (SPDT) configuration
  • Low on-state resistance (Typ. 0.9Ω at 2.7V)
  • Wide supply voltage range (2.3V to 5.5V)
  • Break-before-make switching
  • High ESD protection (±8 kV HBM)
  • Compact SC70 package

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2854 $51.3720
375+ $0.2673 $100.2375
585+ $0.2583 $151.1055
835+ $0.2402 $200.5670
1,085+ $0.2312 $250.8520
1,355+ $0.2222 $301.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,080 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess