EN
  • EN
  • DE

TS5A26542YZTR

Part No TS5A26542YZTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 750 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 2.25 V to 5.5 V
Max Switch Time (Ton,Toff) 25ns, 20ns
-3db Bandwidth 43MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 37pF
Max Leakage Current (IS off) 20nA
Crosstalk -63dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-DSBGA (1.9x1.4)
Win Source Part Number 035166-TS5A26542YZTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A26542YZTR CAD Model

Description

Introducing the Texas Instruments TS5A26542YZTR Analog Switch

The Texas Instruments TS5A26542YZTR is a cutting-edge dual single-pole double-throw (SPDT) analog switch designed for precision and high-performance applications. This device is part of Texas Instruments' renowned signal switch portfolio, which is known for its reliability and versatility in various electronic systems.

The TS5A26542YZTR offers a low on-state resistance of typically 0.9 ohms, which minimizes signal distortion and ensures excellent signal fidelity. This characteristic makes it an ideal choice for routing high-speed signals in applications that require minimal signal attenuation and distortion.

With a wide operating voltage range of 2.3V to 5.5V, this analog switch can seamlessly integrate into a variety of circuit designs. It also supports bidirectional signal flow, which adds to its flexibility, allowing designers to use it in both analog and digital signal switching applications.

One of the key features of the TS5A26542YZTR is its break-before-make switching configuration, which prevents signal cross-talk during the transition from one channel to another. This ensures signal integrity and reduces noise in sensitive applications, such as audio or data acquisition systems.

The device is also designed with ESD (Electrostatic Discharge) protection circuitry, which guards against unexpected voltage spikes, making it robust for use in environments where ESD events are a concern. Additionally, the TS5A26542YZTR is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that require operation across a wide temperature range.

Packaged in a compact 10-pin DSBGA package, the TS5A26542YZTR is optimized for space-constrained applications. Its small footprint allows designers to minimize PCB (Printed Circuit Board) space without compromising on performance.

Overall, the TS5A26542YZTR from Texas Instruments is an excellent choice for designers looking for a high-quality, reliable analog switch for their next project. Whether it's for multiplexing signals in data acquisition systems, routing audio signals in consumer electronics, or switching in communication devices, this analog switch promises to deliver top-notch performance.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6018 $56.0630
80+ $1.3143 $105.1440
120+ $1.2733 $152.7960
165+ $1.2322 $203.3130
210+ $1.1911 $250.1310
285+ $1.0679 $304.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess