EN
  • EN
  • DE

TS3A24159DRCR

Part No TS3A24159DRCR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 300 mOhm
Channel-to-Channel Matching (ΔRon) 10 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 35ns, 25ns
-3db Bandwidth 23MHz
Charge Injection 9pC
Channel Capacitance(CS off, CD off) 90pF
Max Leakage Current (IS off) 10nA
Crosstalk -96dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 081807-TS3A24159DRCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A24159DRCR CAD Model

Description

Product Overview: Texas Instruments TS3A24159DRCR

The Texas Instruments TS3A24159DRCR is a highly versatile, dual-channel 2:1 multiplexer/demultiplexer analog switch designed to provide a seamless connection between two different components or devices. This advanced switch is part of the TS3A24159 series and is widely used in applications that require routing of high-speed signals, such as audio, video, or data lines. Its compact form factor, combined with its high-performance capabilities, makes it an excellent choice for space-constrained applications.

Key Features

  • Low On-State Resistance (RON): The TS3A24159DRCR offers a low on-state resistance typically around 0.37 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 1.65V to 3.6V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low Crosstalk and Off-Isolation: The switch is engineered to provide low crosstalk and high off-isolation, which is critical for maintaining signal clarity in complex systems.
  • 1.8V Logic Compatible: The control inputs are 1.8V logic compatible when VCC is 2.3V to 3.6V, allowing for easy integration with modern microcontrollers and processors.
  • Bidirectional Signal Flow: The bidirectional nature of the switch channels enables signals to flow in both directions, offering design flexibility.

Applications

The TS3A24159DRCR is ideal for a wide range of applications, including:

  • Signal routing in audio and video equipment
  • Data communication systems
  • Mobile phones and personal digital assistants (PDAs)
  • Notebook computers
  • Portable media players

Package and Quality

The switch comes in a small-outline integrated circuit (SON) package, specifically the DRC (10) variant, which is optimized for reduced space and high-density mounting. Texas Instruments ensures high-quality manufacturing standards, and the TS3A24159DRCR is designed for robust performance in a variety of environmental conditions.

For designers and engineers looking for a reliable and efficient way to manage signal routing in their electronic designs, the Texas Instruments TS3A24159DRCR offers a perfect blend of performance, size, and versatility.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6883 $51.6225
180+ $0.5648 $101.6640
275+ $0.5471 $150.4525
380+ $0.5295 $201.2100
490+ $0.5118 $250.7820
655+ $0.4589 $300.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,490 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess