EN
  • EN
  • DE

TPSM84203EAB

Part No TPSM84203EAB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Linear Regulator Replacement DC DC Converter Output 3.3V - - - 1.5A 4.5V - 28V Input
Manufacturer Texas Instruments
Series TPS
Package Tray
Operating Temperature Range -40°C ~ 85°C (With Derating)
Mounting Through Hole
Package 3-SIP Module
Case / Package 3-SIP Module
Family Name TPSM84203
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-47073, TPSM84203EAB-ND
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937465-TPSM84203EAB
Ultra Librarian 3D Model Ultra Librarian TPSM84203EAB CAD Model

Description

TPSM84203EAB Power Module by Texas Instruments

The TPSM84203EAB is a highly efficient, compact, integrated power solution from Texas Instruments, designed to meet the needs of a wide range of applications. This power module integrates a complete power supply into a small, easy-to-use package, providing designers with a simplified and robust method for powering their circuits.

Key Features:

  • Input Voltage Range: The TPSM84203EAB operates with an input voltage range of 2.4V to 5.5V, making it versatile for use in various systems that require a stable and reliable power supply.
  • Output Voltage: It delivers an adjustable output voltage that can be set from 0.6V to 3.3V via external resistors, accommodating a variety of design requirements.
  • High Efficiency: With its integrated inductor and innovative packaging, the module achieves high power-conversion efficiency, which is vital for maintaining thermal performance and extending battery life in portable applications.
  • Compact Size: The TPSM84203EAB comes in a small 3mm x 2.8mm x 1.5mm, 8-pin HotRod™ QFN package, making it ideal for space-constrained applications.
  • Thermal Performance: The module's excellent thermal performance ensures reliability and longevity, even in environments with limited airflow or higher ambient temperatures.
  • Protection Features: It includes built-in features such as over-current protection, over-temperature protection, and undervoltage lockout, ensuring the safety and durability of both the power module and the system it powers.

Applications:

The TPSM84203EAB is suited for various applications, including but not limited to:

  • Point-of-load conversions from 3.3V or 5V rails
  • Space-constrained applications such as wearables and portable electronics
  • Wireless infrastructure and networking equipment
  • Industrial, medical, and consumer electronics

Overall, the TPSM84203EAB from Texas Instruments is a reliable and efficient solution for designers looking to streamline their power supply design with a module that offers ease of use, flexibility, and advanced protection features.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess