EN
  • EN
  • DE

TPS82692SIPR

Part No TPS82692SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.2V 2W / Non-Isolated PoL Module DC DC Converter 1 Output 2.2V 800mA 2.3V - 4.8V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.8V
Voltage - Output 1 2.2V
Current - Output (Max) 800mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting SMD (SMT)
Package / Case 8-SMD Module
Dimension 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Supplier Device Package 8-uSIP (2.9x2.3)
Base Product Number TPS82692
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52145-6,TPS82692SIPR-ND,296-52145-1,296-52145-2
Standard Package 3,000
Win Source Part Number 978713-TPS82692SIPR
Ultra Librarian 3D Model Ultra Librarian TPS82692SIPR CAD Model

Description

The TPS82692SIPR is a high-efficiency, ultra-low-power step-down converter from the reputable manufacturer Texas Instruments. This microSiP™ module is designed to provide a compact and reliable power management solution for battery-powered and low-power applications. With its advanced features, the TPS82692SIPR is ideal for devices requiring efficient power conversion and a small form factor, such as portable electronics, wearables, and Internet of Things (IoT) devices.

Key Features

  • High Efficiency: The converter offers up to 90% efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: It has an ultra-low quiescent current of typically 17 µA, making it suitable for applications sensitive to standby power consumption.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.8 V to 3.3 V, allowing flexibility across different power requirements.
  • Fast Transient Response: The TPS82692SIPR provides a fast transient response, ensuring stable operation during sudden changes in load.
  • Integrated Inductor: It features an integrated inductor, which simplifies design and reduces external component count.
  • Power Save Mode: For additional power efficiency, the device includes a power save mode that reduces power consumption at light loads.
  • Small Package: The module comes in a compact 2.3mm x 2.9mm x 1.1mm microSiP™ package, ideal for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Sensors and IoT Devices
  • Medical Devices
  • Portable Audio and Video Players

Technical Specifications

Parameter Value
Input Voltage Range 2.3V to 4.8V
Output Voltage Range 1.8V to 3.3V (adjustable)
Output Current Up to 600 mA
Switching Frequency 2.4 MHz
Operating Temperature Range -40°C to 85°C

The TPS82692SIPR is a testament to Texas Instruments' commitment to providing innovative power management solutions that meet the evolving needs of modern electronic devices. Its high efficiency, low power consumption, and small size make it an excellent choice for designers looking to optimize their products for performance and longevity.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6863 $51.0397
46+ $2.2042 $101.3932
71+ $2.1353 $151.6063
97+ $2.0664 $200.4408
126+ $1.9976 $251.6976
168+ $1.7909 $300.8712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess