EN
  • EN
  • DE

TPS6591106A2ZRC

Part No TPS6591106A2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU PWR MGMT CONV 98BGA / Portable Equipment PMIC 98-BGA MICROSTAR JUNIOR (9x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Applications Portable Equipment
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 98-VFBGA
Supplier Device Package 98-BGA MICROSTAR JUNIOR (9x6)
Base Product Number TPS659
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 240
Win Source Part Number 1101054-TPS6591106A2ZRC
Ultra Librarian 3D Model Ultra Librarian TPS6591106A2ZRC CAD Model

Description

The TPS6591106A2ZRC is a state-of-the-art integrated power management unit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This highly integrated device is engineered to provide a comprehensive power management solution for portable and battery-powered electronics, particularly those requiring multiple power rails and advanced power sequencing.

Key Features:

  • Multiple Voltage Rails: The TPS6591106A2ZRC offers a range of configurable voltage rails to power various components of a system, including processors, memory, and peripheral interfaces.
  • Advanced Power Sequencing: Designed with sophisticated power sequencing capabilities, this IC ensures that each power rail is activated in the correct order to protect sensitive electronic components and extend the life of the product.
  • High Efficiency: With its high-efficiency power conversion, the TPS6591106A2ZRC reduces energy waste, thereby extending battery life in portable applications.
  • Compact Footprint: The compact size of the TPS6591106A2ZRC makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their end products.
  • Programmable Flexibility: The device's programmable features enable customization for specific system requirements, providing designers with the flexibility needed to optimize their power management schemes.

Applications:

The TPS6591106A2ZRC is well-suited for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Internet of Things (IoT) Devices

Technical Specifications:

The TPS6591106A2ZRC integrates multiple DC/DC converters and LDOs, I2C interface for programming and control, and is available in a 98-ball MicroStar Junior BGA package. It operates over a wide temperature range, making it suitable for various environmental conditions.

Conclusion:

With its combination of integration, efficiency, and programmability, the TPS6591106A2ZRC from Texas Instruments represents a robust solution for modern power management challenges in portable electronics. Its features and capabilities make it an essential component for designers looking to enhance the performance and reliability of their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7679 $51.0716
10+ $10.4763 $104.7630
15+ $10.1489 $152.2335
21+ $9.8215 $206.2515
27+ $9.4941 $256.3407
36+ $8.5120 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess