EN
  • EN
  • DE

TPS65830AYFFR

Part No TPS65830AYFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 707973-TPS65830AYFFR
Ultra Librarian 3D Model Ultra Librarian TPS65830AYFFR CAD Model

Description

The TPS65830AYFFR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to the demanding needs of portable and battery-powered devices. This advanced PMIC combines multiple power management functions into a single package, enabling designers to streamline their power supply designs with a compact and efficient solution.

Key Features

  • Integrated Power Solution: The TPS65830AYFFR integrates several power management functions including DC-DC converters, LDOs, and battery charging control, reducing the need for multiple discrete components.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout regulators, this PMIC ensures extended battery life and improved performance for the end application.
  • Programmable Voltage Outputs: The device offers programmable voltage outputs via an I2C interface, providing flexibility for various system voltage requirements.
  • Advanced Battery Management: It includes an advanced battery charger with multiple charge states, temperature monitoring, and safety features to enhance battery longevity and safety.
  • Compact Form Factor: The TPS65830AYFFR comes in a compact package, making it suitable for space-constrained applications such as smartphones, tablets, and other portable electronics.

Applications

The versatile nature of the TPS65830AYFFR makes it ideal for a wide range of applications, particularly where efficient power management and space savings are critical. It is well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Consoles

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS65830AYFFR is no exception. Manufactured with the highest standards, this PMIC ensures stable operation across a wide range of temperatures and provides built-in protection features to safeguard against over-voltage, over-current, and thermal events.

For designers looking for a reliable and efficient power management solution, the TPS65830AYFFR offers the perfect blend of integration, efficiency, and flexibility, making it a top choice for powering the next generation of portable devices.

You May Also Be Interested in

NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess