EN
  • EN
  • DE

TPS65054RSMR

Part No TPS65054RSMR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description 6-CHANNEL POWER MGMT IC WITH TWO STEP-DOWN CONVERTERS AND 4 LOW-INPUT VOLTAGE LDOs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Mobile/OMAP
Operating Supply Current 1.25mA
Operating Supply Voltage 1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 1272982-TPS65054RSMR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65054
Introduction Date April 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65054RSMR CAD Model

Description

Introducing the TPS65054RSMR from Texas Instruments

The TPS65054RSMR is a highly integrated power management IC designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced chip is specifically engineered to cater to the demanding power requirements of multi-channel systems, with a particular emphasis on portable and battery-powered electronics. Its compact form factor and rich feature set make it an ideal choice for designers looking to optimize power efficiency and prolong battery life in their applications.

At the heart of the TPS65054RSMR lies a versatile configuration of power solutions. It includes a dual step-down converter (DC/DC) and multiple linear regulators, which together provide a comprehensive power management system. This integration helps to minimize the need for external components, thus reducing both system complexity and the overall footprint on the PCB.

The device is tailored to support a wide input voltage range, which is crucial for adapting to varying power supply conditions. This flexibility ensures that the TPS65054RSMR can maintain stable operation even under fluctuating power sources, making it highly suitable for mobile phones, PDAs, and other handheld devices.

One of the standout features of the TPS65054RSMR is its high-efficiency operation. The step-down converters are designed to deliver optimal performance with low quiescent current, which is a critical parameter for extending battery life. Furthermore, the linear regulators offer low dropout rates, ensuring reliable power delivery to sensitive components.

For ease of use, the TPS65054RSMR incorporates a power sequencing function. This feature allows designers to establish a specific order in which the power rails are enabled, thereby safeguarding the system against potential damage caused by incorrect power-up sequences.

Moreover, the TPS65054RSMR is equipped with a range of protective features, including over-temperature protection, over-current protection, and undervoltage lockout, which collectively contribute to the device's reliability and robustness in challenging environments.

In conclusion, the TPS65054RSMR from Texas Instruments is a sophisticated, multi-channel power management solution that offers a blend of high efficiency, compact design, and advanced features. It is an excellent choice for designers seeking to enhance the power performance of their portable and battery-operated devices.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2735 $52.3760
38+ $2.6860 $102.0680
58+ $2.6021 $150.9218
80+ $2.5181 $201.4480
103+ $2.4342 $250.7226
138+ $2.1824 $301.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess