EN
  • EN
  • DE

TPS650001RTET

Part No TPS650001RTET
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC CONV STP-DWN 2.25MHZ DL 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 2.3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1112481-TPS650001RTET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS650001RTET CAD Model

Description

The TPS650001RTET is a highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications, particularly in portable and battery-powered devices. This compact solution combines multiple voltage regulators and power management features into a small 16-pin QFN package, optimizing both space and power efficiency in electronic systems.

Key Features:

  • Multiple Voltage Rails: This device includes two synchronous step-down voltage converters, one 200-mA low-dropout (LDO) linear regulator, and a dynamic voltage scaling (DVS) interface, providing a comprehensive power solution.
  • High Efficiency: The integrated step-down converters are designed for high efficiency across a wide load range, which is essential for extending battery life in portable applications.
  • Dynamic Voltage Scaling: The DVS interface allows for processor core voltage adjustment on-the-fly, optimizing power consumption for varying performance demands.
  • Power Sequencing: TPS650001RTET offers programmable power-on sequencing which is critical for ensuring proper startup of multi-rail systems.
  • Small Footprint: Housed in a compact 16-pin QFN package, it minimizes the PCB area required for power management components.
  • Thermal Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system from damage due to overheating or excessive current draw.

Applications:

The versatility of the TPS650001RTET makes it suitable for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless LAN and Networking Cards
  • Handheld Computing Devices
  • Portable Medical Equipment

Conclusion:

With its integrated approach to power management, the TPS650001RTET from Texas Instruments provides designers with a highly efficient, space-saving solution that meets the stringent power requirements of modern portable electronics. Its combination of flexibility, high efficiency, and advanced features ensures that the end products are reliable, performant, and have a longer battery life.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1779 $50.1348
30+ $3.4281 $102.8430
46+ $3.3209 $152.7614
63+ $3.2138 $202.4694
81+ $3.1067 $251.6427
108+ $2.7853 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess