The TPS61050DRCRG4 is a high-power, fixed-frequency, synchronous boost converter with an integrated 2-A, 40-V power switch from Texas Instruments. Designed to operate with a single-cell lithium-ion or lithium polymer battery, it is ideal for applications requiring high-power white LED flash in portable devices such as smartphones, digital cameras, and other handheld electronics.
Key Features
- Input Voltage Range: 2.5 V to 6 V, suitable for single-cell Li-Ion or Li-Polymer battery-powered applications.
- Adjustable Output Voltage: Up to 5.5 V, allowing for flexibility in driving various LED configurations.
- High-Efficiency Synchronous Boost Converter: Integrated 2-A, 40-V switch to maximize battery life.
- Programmable Current Levels: Supports two or more programmable LED current levels to provide flexibility in controlling the brightness.
- Integrated Power Diode: Facilitates a more compact design and simplifies the overall circuit layout.
- 1.2 MHz Fixed Switching Frequency: Minimizes the size of external components and helps to reduce noise and interference.
- Thermal Shutdown Protection: Enhances the reliability and longevity of the device by preventing overheating.
- Input Under-Voltage Lockout: Protects the device and the application circuit during low input voltage conditions.
Applications
The TPS61050DRCRG4 is designed for a variety of applications that require high-intensity lighting or a high-voltage boost converter. It is particularly well-suited for:
- LED Photo Flash for Smartphones and Tablets
- LED Flashlights and Torches
- Portable Medical Diagnostic Equipment
- Backup Power Supplies
- Low-Power Handheld Devices
Quality and Reliability
As a product of Texas Instruments, the TPS61050DRCRG4 is backed by TI's reputation for quality and reliability in the semiconductor industry. It is available in a small, 10-pin 3x3 QFN package, making it suitable for space-constrained applications.