EN
  • EN
  • DE

TPS60251RTWR

Part No TPS60251RTWR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 7 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 230mA 24-WQFN (4x4)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x4)
Family Name TPS602
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS60251RTWRG4, TPS60251RTWRG4-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900839-TPS60251RTWR
Ultra Librarian 3D Model Ultra Librarian TPS60251RTWR CAD Model

Description

Product Overview: TPS60251RTWR by Texas Instruments

The TPS60251RTWR is a high-performance, charge-pump-based, constant-current LED driver designed by Texas Instruments, tailored for driving a string of white LEDs. This device is ideal for portable applications where efficient power conversion is a necessity, such as smartphones, digital cameras, and other handheld devices.

With an input voltage range of 2.7V to 5.5V, the TPS60251RTWR is versatile and can operate efficiently across various battery technologies. The device employs a 1x/1.5x fractional charge pump to ensure optimal efficiency, which is critical in extending battery life in portable applications. The charge pump allows the device to deliver a constant current to the LEDs, which ensures uniform brightness and enhances the overall user experience.

The TPS60251RTWR can support up to six LEDs in series, with a total output current of up to 180mA. This makes it a suitable choice for applications requiring high brightness levels. The device also features excellent current matching between LEDs, which is crucial for maintaining consistent color and brightness across the display or lighting application.

Safety and protection are also key aspects of the TPS60251RTWR's design. It incorporates built-in thermal shutdown and overvoltage protection, safeguarding both the LED driver and the overall system from potential damage caused by abnormal operating conditions. Additionally, the device offers a flexible dimming control through either a pulse-width modulation (PWM) input or an analog voltage, giving designers the ability to adjust brightness levels according to specific application requirements.

The TPS60251RTWR comes in a compact 16-pin QFN package with a thermal pad, ensuring efficient heat dissipation for reliable performance even under high power operation. Its small footprint and low profile make it well-suited for space-constrained applications. Texas Instruments also provides comprehensive technical support, including datasheets, reference designs, and simulation tools, to facilitate the design-in process and help accelerate time-to-market.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9553 $50.8378
63+ $1.6043 $101.0709
97+ $1.5542 $150.7574
133+ $1.5040 $200.0320
172+ $1.4539 $250.0708
231+ $1.3035 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess