EN
  • EN
  • DE

TPS40003DGQ

Part No TPS40003DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 600kHz
Duty Cycle (Maximum) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS40003
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272435-TPS40003DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40003DGQ CAD Model

Description

The TPS40003DGQ is a versatile and efficient DC/DC controller from Texas Instruments, designed for non-isolated power supply applications. This high-performance product features a wide input voltage range and is specifically engineered to meet the demands of a variety of systems, including telecommunications, networking equipment, and industrial applications.

Main Features

  • Input Voltage Range: The TPS40003DGQ operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a diverse array of applications.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to meet specific requirements, providing flexibility and precision for different loads.
  • High Efficiency: With its advanced design, the device ensures high efficiency, which is critical for reducing power loss and heat generation in compact electronic systems.
  • Synchronous Buck Controller: As a synchronous buck controller, the TPS40003DGQ integrates both high-side and low-side MOSFET drivers, optimizing power conversion and simplifying the design process.
  • Frequency Synchronization: The controller offers frequency synchronization to reduce electromagnetic interference (EMI), a vital feature for noise-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, enhancing reliability and longevity.
  • Package: The TPS40003DGQ comes in a compact 10-pin MSOP PowerPAD™ package, ideal for space-constrained applications.

Applications

The TPS40003DGQ is suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point of Load (POL) Power Supplies
  • Computing and Storage Systems

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 28V
Output Voltage Range Adjustable
Switching Frequency Up to 1MHz
Package Type 10-pin MSOP PowerPAD™

For detailed specifications and application notes, customers are encouraged to consult the TPS40003DGQ datasheet available on the Texas Instruments website.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6037 $52.0740
47+ $2.1364 $100.4108
73+ $2.0697 $151.0881
100+ $2.0029 $200.2900
130+ $1.9361 $251.6930
173+ $1.7358 $300.2934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess