EN
  • EN
  • DE

TPS3851H18SQDRBRQ1

Part No TPS3851H18SQDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-46975-6,2156-TPS3851H18SQDRBRQ1,-296-46975-1-ND,296-46975-1,296-46975-2,TEXTISTPS3851H18SQDRBRQ1
Standard Package 3,000
Win Source Part Number 1320500-TPS3851H18SQDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3851H18SQDRBRQ1 CAD Model

Description

The TPS3851H18SQDRBRQ1 is a state-of-the-art voltage supervisor designed by Texas Instruments, tailored for automotive and industrial applications requiring precise voltage monitoring and system reliability. This integrated circuit (IC) provides a robust solution for systems that must operate under stringent conditions, ensuring that microprocessors, microcontrollers, and other sensitive components are protected from undervoltage conditions.

At the heart of the TPS3851H18SQDRBRQ1 is a precision voltage reference and comparator system that monitors the supply voltage. It features a fixed-sense threshold voltage of 1.8V, which is ideal for monitoring 1.8V power rails. When the monitored voltage drops below the threshold, the IC asserts a reset signal, which remains active until the voltage recovers above the threshold, plus a hysteresis value, ensuring stable system operation without false triggering.

This voltage supervisor boasts a wide supply voltage range, accommodating various applications. With a low quiescent current, the device is optimized for low-power operation, making it an excellent choice for battery-powered and energy-efficient systems. Additionally, the TPS3851H18SQDRBRQ1 has a programmable delay time for the reset signal, which allows designers to tailor the reset de-assertion to specific system requirements, enhancing the flexibility of use.

The TPS3851H18SQDRBRQ1 is housed in a compact, surface-mount package, which is designed to meet the requirements of space-constrained applications. It is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures performance under extreme conditions commonly found in automotive environments.

For designers and engineers looking for a reliable voltage monitoring solution, the TPS3851H18SQDRBRQ1 from Texas Instruments is an excellent choice. It combines precision, flexibility, and reliability, making it well-suited for a variety of critical applications where voltage supervision is paramount.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1107 $50.6568
58+ $1.7319 $100.4502
90+ $1.6777 $150.9930
124+ $1.6236 $201.3264
160+ $1.5695 $251.1200
214+ $1.4071 $301.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,770 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess