EN
  • EN
  • DE

TPS3620-50DGKRG4

Part No TPS3620-50DGKRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description BACKUP-BATTERY SUPERVISORS FOR RAM RETENTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272370-TPS3620-50DGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3620-50DGKRG4 CAD Model

Description

Product Overview: Texas Instruments TPS3620-50DGKRG4

The Texas Instruments TPS3620-50DGKRG4 is a highly reliable voltage supervisor designed to monitor over-voltage and under-voltage conditions, ensuring that your electronic systems operate within their specified voltage ranges. This precision voltage detector is an essential component for a wide variety of applications, including portable devices, computers, power supplies, and industrial equipment.

Key Features

  • Voltage Monitoring: The TPS3620-50DGKRG4 monitors a fixed voltage threshold of 5V, making it suitable for systems that require a stable 5V supply.
  • Adjustable Delay: It comes with an adjustable delay time, which allows designers to set the monitoring delay to prevent false triggering from transient voltages.
  • Dual Output: The device provides both over-voltage and under-voltage outputs, ensuring comprehensive protection for your system.
  • Low Quiescent Current: With its low quiescent current, the TPS3620-50DGKRG4 is ideal for battery-powered applications where power efficiency is critical.
  • Wide Operating Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for harsh environmental conditions.

Package and Quality

The TPS3620-50DGKRG4 comes in a compact 8-pin MSOP (DGK) package, which is perfect for space-constrained applications. Texas Instruments' commitment to quality ensures that this voltage supervisor meets the highest industry standards for reliability and performance.

Applications

With its precise voltage monitoring and robust feature set, the TPS3620-50DGKRG4 is an excellent choice for critical applications that cannot tolerate voltage deviations, such as:

  • Portable and battery-powered devices
  • Networking and telecom equipment
  • Computers and servers
  • Industrial control systems
  • Medical devices

In summary, the Texas Instruments TPS3620-50DGKRG4 is a versatile voltage supervisor that offers reliable protection against over-voltage and under-voltage conditions. Its precision, low power consumption, and ability to operate in extreme temperatures make it an indispensable component for maintaining system integrity in a wide range of electronic applications.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9519 $51.3747
31+ $3.2426 $100.5206
48+ $3.1412 $150.7776
66+ $3.0399 $200.6334
86+ $2.9386 $252.7196
114+ $2.6346 $300.3444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,570 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess