EN
  • EN
  • DE

TPS3307-33DR

Part No TPS3307-33DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 5/3.3V/ADJ TRPL MONIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, 4.55V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033814-TPS3307-33DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3307-33DR CAD Model

Description

Product Overview: TPS3307-33DR by Texas Instruments

The TPS3307-33DR is a high-quality, triple voltage supervisor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is tailored to monitor three independent supply voltages, ensuring that your electronic systems operate within their specified voltage ranges for enhanced reliability and performance.

Key Features

  • Triple Voltage Monitoring: The TPS3307-33DR is capable of supervising three separate voltages, making it an ideal choice for systems with multiple supply rails that need simultaneous monitoring.
  • Adjustable Voltage Thresholds: This device allows users to set custom voltage thresholds for the monitored supplies, providing flexibility to cater to a wide range of applications and power requirements.
  • Low Current Consumption: With its low quiescent current, the TPS3307-33DR is an energy-efficient option that helps to minimize power usage in your system.
  • Manual Reset Input: It features a manual reset input that enables users to trigger a system reset, offering additional control over the reset functionality.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the system resets from an undefined state during power-up sequences.
  • Robust Temperature Range: The device operates effectively across a wide temperature range, making it suitable for various commercial and industrial environments.

Applications

The versatility of the TPS3307-33DR makes it an excellent choice for a myriad of applications, including but not limited to:

  • Microprocessor, microcontroller, or FPGA systems requiring reliable voltage supervision
  • Networking equipment such as routers, switches, and hubs
  • Industrial control systems and automation equipment
  • Portable and battery-powered electronics
  • Telecommunications infrastructure

Quality and Reliability

TI's commitment to quality ensures that the TPS3307-33DR is a product you can rely on. It is designed to meet stringent industry standards for performance and reliability, ensuring your systems maintain optimal functionality even under challenging conditions.

With its advanced features and robust design, the TPS3307-33DR by Texas Instruments stands out as a superior voltage supervisor, providing peace of mind and system integrity for sophisticated electronic applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
MaxLinear Inc
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0129 $50.1290
25+ $4.1131 $102.8275
38+ $3.9846 $151.4148
52+ $3.8560 $200.5120
68+ $3.7275 $253.4700
90+ $3.3419 $300.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess