EN
  • EN
  • DE

TPS3307-18MDREPG4

Part No TPS3307-18MDREPG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description TRIPLE PROCESSOR SUPERVISORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.68V, 2.93V, Adj
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1272348-TPS3307-18MDREPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3307-18
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3307-18MDREPG4 CAD Model

Description

TPS3307-18MDREPG4 - Texas Instruments

The TPS3307-18MDREPG4 is a sophisticated, triple supply voltage supervisor designed by Texas Instruments to ensure the reliability and proper operation of microprocessor (μP) systems. This integrated circuit (IC) helps manage power supply levels by monitoring three separate voltages, making it an essential component for a wide range of electronic applications, including computing, networking, and industrial systems.

Key Features

  • Triple Voltage Monitoring: This device is capable of supervising three voltage rails simultaneously, which is crucial for systems that rely on multiple power sources for different components.
  • High Accuracy: With a precision voltage threshold accuracy of ±1.5% at room temperature, the TPS3307-18MDREPG4 ensures that voltage levels are monitored with high precision, providing reliable system operation.
  • Low Power Consumption: The device is designed for efficiency, consuming low power and thus contributing to the overall energy-saving goals of modern electronic systems.
  • Programmable Delay: It features a programmable time delay, giving designers the flexibility to set the supervisor to their specific system requirements.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the μP starts up in a known state, which is critical for system stability and reliability.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for various environments and applications.
  • Small Footprint: Packaged in a small outline, the TPS3307-18MDREPG4 saves valuable board space in compact electronic designs.

Applications

The TPS3307-18MDREPG4 is versatile and can be used in a variety of applications where multiple power supply monitoring is required. It is particularly well-suited for:

  • Industrial control systems
  • Networking equipment such as routers and switches
  • Portable and battery-powered devices
  • Automotive electronics
  • Medical equipment
  • Complex computing systems

With its robust feature set and Texas Instruments' reputation for quality, the TPS3307-18MDREPG4 is a reliable choice for designers looking to enhance system safety and performance through precise voltage supervision.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6148 $53.3036
17+ $6.2481 $106.2177
25+ $6.0528 $151.3200
35+ $5.8576 $205.0160
45+ $5.6623 $254.8035
60+ $5.0766 $304.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess