EN
  • EN
  • DE

TPS2HB50AQPWPRQ1

Part No TPS2HB50AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 50 MOHM OTP A / Power Switch/Driver 2:1 N-Channel 18A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface -
Voltage - Load -
Voltage - Supply (Vcc/Vdd) 3V ~ 28V
Current - Output (Max) 18A
Rds On (Typ) 50mOhm
Input Type -
Features -
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB50
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355941-TPS2HB50AQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB50AQPWPRQ1 CAD Model

Description

TPS2HB50AQPWPRQ1 Automotive Smart High-Side Switch by Texas Instruments

The TPS2HB50AQPWPRQ1 is a state-of-the-art automotive smart high-side switch designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This advanced power management component is tailored for use in automotive applications where reliability and efficiency are of the utmost importance.

With a wide operating voltage range from 3V to 28V, this robust switch is capable of handling a continuous current of up to 5A, making it suitable for a variety of automotive systems, including body control modules, power distribution modules, and lighting systems. The TPS2HB50AQPWPRQ1 is designed to protect against common electrical hazards such as overcurrent, short circuits, and overtemperature conditions, ensuring a high level of safety and reliability in the harsh automotive environment.

The device features an integrated charge pump which enables it to control the power MOSFET at low supply voltages, ensuring consistent performance even under fluctuating power conditions. Additionally, the TPS2HB50AQPWPRQ1 offers diagnostic functions that provide valuable feedback on the status of the switch, load, and system, which is critical for advanced fault detection and system management.

Another key feature of the TPS2HB50AQPWPRQ1 is its low power consumption in standby mode, making it an energy-efficient choice for modern vehicles that require low quiescent current to preserve battery life. The switch also includes an adjustable current limit, allowing designers to tailor the protection features to the specific needs of their application.

Encased in a compact PowerPAD MSOP-16 package, the TPS2HB50AQPWPRQ1 is designed for easy integration into a variety of automotive designs. Its small footprint allows for space-saving on the PCB, while its enhanced thermal performance ensures it operates reliably over a wide temperature range typical of automotive environments.

Overall, the TPS2HB50AQPWPRQ1 from Texas Instruments represents a sophisticated solution for automotive power switching applications, offering high performance, advanced protection features, and diagnostic capabilities that help maintain the integrity and safety of vehicle electrical systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1012 $55.0600
115+ $0.9036 $103.9140
175+ $0.8753 $153.1775
240+ $0.8471 $203.3040
310+ $0.8189 $253.8590
410+ $0.7342 $301.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,029 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess