EN
  • EN
  • DE

TPS2HA08AQ1EVM

Part No TPS2HA08AQ1EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description TPS2HA08AQ1EVM / Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Supplied Contents Board(s)
Base Product Number TPS2HA
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341695-TPS2HA08AQ1EVM
Ultra Librarian 3D Model Ultra Librarian TPS2HA08AQ1EVM CAD Model

Description

Introducing the TPS2HA08AQ1EVM Evaluation Module from Texas Instruments

The TPS2HA08AQ1EVM is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and assessment of the TPS2HA08A-Q1 Smart High-Side Switch. This innovative product is specifically tailored for automotive and industrial applications, where reliability and robustness are crucial.

The TPS2HA08A-Q1 itself is a state-of-the-art, octal high-side switch that provides advanced diagnostics and protection features. It is capable of driving a wide range of loads, including resistive, inductive, and capacitive loads, which makes it an ideal choice for controlling automotive lighting, solenoids, and other actuators.

Key Features of the TPS2HA08AQ1EVM:

  • Easy-to-use Interface: The evaluation module comes with a user-friendly interface that allows engineers to quickly connect the module to their system and begin testing.
  • Comprehensive Diagnostics: The TPS2HA08A-Q1's advanced diagnostic capabilities are fully accessible through the EVM, enabling users to monitor the status of each switch channel, including open-load detection, short-circuit detection, and over-temperature protection.
  • Robust Protection: The device features robust protection against overcurrent, overvoltage, and undervoltage conditions, ensuring the safety and longevity of the application.
  • Flexibility: The EVM is designed to work with a broad range of supply voltages, accommodating the various electrical environments found in automotive and industrial applications.
  • Direct Connection to Microcontrollers: The module can be directly connected to a microcontroller for easy integration into a test system, allowing for real-time control and monitoring.

Applications:

The TPS2HA08AQ1EVM is ideal for developers working on automotive applications such as body control modules, power distribution modules, and lighting systems. It is also well-suited for industrial applications that require high reliability and precision control of actuators.

With the TPS2HA08AQ1EVM, Texas Instruments provides engineers with a powerful tool for exploring the full capabilities of the TPS2HA08A-Q1 Smart High-Side Switch. This evaluation module is an essential asset for anyone looking to enhance their system's performance with the latest in switch technology.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess