EN
  • EN
  • DE

TPS2559QWDRCRQ1

Part No TPS2559QWDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS2559
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43403-6, 296-43403-2, 296-43403-1, -296-43403-1-ND, TPS2559QWDRCRQ1-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848102-TPS2559QWDRCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2559QWDRCRQ1 CAD Model

Description

The TPS2559QWDRCRQ1 is a state-of-the-art USB power switch and overcurrent protection device, meticulously designed by Texas Instruments to meet the rigorous demands of the automotive industry. This high-quality component is engineered to provide a reliable power management solution for USB ports in vehicles, ensuring safe and stable operation of connected devices.

Key Features:

  • Automotive Qualified: The TPS2559QWDRCRQ1 is AEC-Q100 qualified, which signifies that it has passed stringent automotive reliability standards, making it suitable for in-vehicle applications.
  • Adjustable Current-Limit: It offers an adjustable current-limit threshold, providing designers with the flexibility to tailor the power protection to the needs of various USB devices.
  • Overcurrent Protection: With its robust overcurrent protection feature, the device ensures that USB ports and connected peripherals are safeguarded from excessive current draw that could lead to damage.
  • Fast Short-Circuit Response: The TPS2559QWDRCRQ1 is designed to respond rapidly to short-circuit conditions, thereby preventing potential harm to the power supply and downstream circuitry.
  • Reverse Voltage Blocking: This component includes reverse voltage blocking, which adds an extra layer of defense against reverse polarity incidents that could otherwise damage the electronic system.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection, which ensures that the power switch remains within safe operating temperature ranges.

Applications:

The TPS2559QWDRCRQ1 is ideal for a broad range of automotive applications, including infotainment systems, GPS devices, and other USB-powered accessories. Its robust design ensures that it can withstand the harsh conditions typical of automotive environments, such as temperature extremes and vibrations, while providing consistent performance and protection.

Package and Availability:

This component is available in a compact, surface-mount package that is designed for space-constrained applications. For pricing, availability, and further technical details, interested parties are encouraged to contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3401 $50.1015
37+ $2.7406 $101.4022
57+ $2.6549 $151.3293
78+ $2.5693 $200.4054
101+ $2.4836 $250.8436
135+ $2.2267 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess