EN
  • EN
  • DE

TPS22965TDSGTQ1

Part No TPS22965TDSGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A 8WSON / Power Switch 1-OUT 4A 0.016Ohm Automotive 8-Pin WSON EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Supply Voltage 0.8 V ~ 5.5 V
Current - Output (Maximum) 4A
Rds On (Typ) 16 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 105°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 797879-TPS22965TDSGTQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name TPS22965-Q1
Introduction Date April 11, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22965TDSGTQ1 CAD Model

Description

The TPS22965TDSGTQ1 from Texas Instruments is a state-of-the-art, high-side load switch designed specifically for automotive applications. This compact and efficient device offers a wide range of features that make it an ideal choice for power management within the automotive sector.

Key Features

  • Wide Input Voltage Range: The TPS22965TDSGTQ1 operates over an input voltage range of 1.5V to 5.5V, making it versatile for various automotive circuits.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (RON) of typically 8 mΩ at 5V, which enhances overall efficiency by minimizing power loss.
  • Quick Output Discharge: It features a quick output discharge transistor that ensures the output capacitance is discharged swiftly when the switch is turned off, thereby protecting downstream components.
  • Current Limit Protection: With built-in current limit protection, the TPS22965TDSGTQ1 prevents damage to the switch during overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: The device includes thermal shutdown protection that disables the switch to prevent overheating, safeguarding the system from thermal damage.
  • Reverse Current Protection: It also offers reverse current protection when the switch is off, preventing current from flowing backward into the switch.

Applications

The TPS22965TDSGTQ1 is well-suited for a variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), body control modules, and other electronic modules that require efficient power distribution and management.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS22965TDSGTQ1 is no exception. It meets stringent automotive industry standards, including AEC-Q100 qualification, ensuring reliable performance in harsh automotive environments. Its small 2mm x 2mm, 8-pin WSON package allows for a minimal footprint on the PCB, providing a space-saving solution for compact automotive designs.

You May Also Be Interested in

Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2730 $52.3680
38+ $2.6855 $102.0490
58+ $2.6016 $150.8928
80+ $2.5177 $201.4160
103+ $2.4338 $250.6814
138+ $2.1820 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess