EN
  • EN
  • DE

TPS2068DGNRG4

Part No TPS2068DGNRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER-DIST SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1111348-TPS2068DGNRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2068DGNRG4 CAD Model

Description

Introducing the TPS2068DGNRG4 from Texas Instruments

The TPS2068DGNRG4 is a cutting-edge power management integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular IC is part of the TPS206x family of power distribution switches that are optimized for general-purpose power distribution in USB and other applications.

The TPS2068DGNRG4 is a single-channel, current-limited, power-distribution switch designed to provide up to 1.5A of continuous load current. It operates over an input voltage range of 2.7V to 5.5V, making it suitable for low-voltage applications and compliant with USB specifications. The device is available in an 8-pin MSOP (DGN) package, ensuring a compact footprint for space-constrained applications.

This power switch features an integrated N-channel MOSFET with low on-resistance, which minimizes power loss and ensures efficient power delivery to the load. The TPS2068DGNRG4 provides multiple protection features, including over-current protection, over-temperature protection, and reverse voltage protection, safeguarding connected devices against potential damage from electrical faults.

One of the key benefits of the TPS2068DGNRG4 is its built-in current-limiting function, which protects the power source from excessive current draw. Additionally, it features an auto-retry fault management mode, which allows the switch to automatically attempt to reset after a fault condition has been removed. This feature enhances system reliability by reducing the need for manual intervention.

The TPS2068DGNRG4 also offers a fast transient response, which is critical for maintaining stable operation during sudden changes in load. The device includes an active-high enable input that allows for easy on/off control, giving designers flexibility in power management schemes.

With its comprehensive set of features and robust protection mechanisms, the TPS2068DGNRG4 is an ideal choice for a variety of applications, including USB hubs, peripheral ports, and hot-swap supplies. Its high reliability and performance make it a go-to power switch solution for engineers looking to enhance their power distribution systems.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the TPS2068DGNRG4 datasheet.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7550 $50.8950
61+ $1.6439 $100.2779
95+ $1.5883 $150.8885
136+ $1.4773 $200.9128
176+ $1.4217 $250.2192
220+ $1.3662 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess