EN
  • EN
  • DE

TPS2062DGNG4

Part No TPS2062DGNG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC CURR-LIMIT PWR-DIST SW 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 136819-TPS2062DGNG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2062DGNG4 CAD Model

Description

The TPS2062DGNG4 is a dual-channel, current-limited, power distribution switch designed by Texas Instruments, tailored for applications where power distribution needs to be controlled and protected. This integrated circuit is part of the TPS206x family and is housed in a compact 8-pin MSOP (DGNG) package, making it ideal for space-constrained applications.

Key Features

  • Current Limiting: Each channel of the TPS2062DGNG4 is capable of delivering up to 1A of continuous current, with current limiting to prevent damage from overcurrent conditions.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures that the device and downstream components are protected from thermal damage.
  • Independent Channel Control: Each channel can be independently controlled via separate enable inputs, providing flexibility for various power management schemes.
  • Fast Transient Response: The device is designed for a fast transient response, which is essential for maintaining stable operation under dynamic load conditions.
  • Reverse Voltage Protection: TPS2062DGNG4 includes reverse voltage protection to safeguard the circuit against incorrect power supply connections.

Applications

The TPS2062DGNG4 is well-suited for a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Power distribution in battery-powered devices
  • Overcurrent and thermal protection for sensitive circuits

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS2062DGNG4 is compatible with most low-voltage systems. The device also features a low quiescent current, making it suitable for portable applications where power efficiency is critical. Moreover, the TPS2062DGNG4 is characterized for operation from –40°C to 85°C, ensuring reliable performance across a wide temperature range.

In conclusion, the TPS2062DGNG4 from Texas Instruments is a robust power management solution that offers precise current limiting, thermal protection, and independent channel control. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to enhance the safety and reliability of their power distribution systems.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3108 $52.4320
95+ $1.0756 $102.1820
145+ $1.0420 $151.0900
200+ $1.0084 $201.6800
260+ $0.9747 $253.4220
345+ $0.8739 $301.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,953 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess