EN
  • EN
  • DE

TPS2003CDRCRG4

Part No TPS2003CDRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH USB 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 5.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 2A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 10-VFDFN Exposed Pad
Manufacturer Device Package 10-VSON (3x3)
Win Source Part Number 219978-TPS2003CDRCRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2003CDRCRG4 CAD Model

Description

The TPS2003CDRCRG4 is a versatile power distribution switch from Texas Instruments, designed to enhance the performance and reliability of USB and other power distribution systems. This advanced component is engineered to handle a continuous current of up to 1A across its dual channels, making it an ideal solution for applications requiring efficient power management and distribution.

Key Features

  • Dual-Channel Configuration: The TPS2003CDRCRG4 features two independent channels that can be used to supply power to multiple devices simultaneously.
  • High Continuous Current: Each channel can manage up to 1A of continuous current, providing ample power for various electronic components.
  • Overcurrent Protection: Built-in overcurrent protection safeguards connected devices from potential damage caused by excessive current flow.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents overheating, ensuring long-term reliability and safety.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction.
  • Fast Transient Response: The TPS2003CDRCRG4 is designed to respond quickly to transient loads, maintaining stable operation during sudden changes in power demand.

Applications

The TPS2003CDRCRG4 is suitable for a wide range of applications, particularly those that require efficient power distribution with a compact footprint. It is commonly used in:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Electronics
  • Powered USB Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2003CDRCRG4 is no exception. Manufactured with the highest standards, this power distribution switch is designed for robust performance in challenging environments. It is an excellent choice for designers looking to incorporate a reliable power management solution into their systems.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1024 $55.1200
115+ $0.9046 $104.0290
175+ $0.8763 $153.3525
240+ $0.8480 $203.5200
305+ $0.8198 $250.0390
410+ $0.7350 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,046 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess