EN
  • EN
  • DE

TPS1HB08FQPWPRQ1

Part No TPS1HB08FQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description JUPITER 8MOHM OTP F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000680-TPS1HB08FQPWPRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) -Power Distribution Switches, Load Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)/ Cut Tape (CT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Base Product Number TPS1HB08
Product Status Active
Ultra Librarian 3D Model Ultra Librarian TPS1HB08FQPWPRQ1 CAD Model

Description

The TPS1HB08FQPWPRQ1 is a robust, high-side switch from Texas Instruments, designed to deliver both performance and reliability for automotive and industrial applications. This advanced power switch integrates a range of features to ensure efficient control and protection of high-current loads.

Key Features

  • Wide Input Voltage Range: Operating from 3.5V to 28V, the TPS1HB08FQPWPRQ1 is versatile and suitable for various systems.
  • High Continuous Current Capability: It can handle continuous currents up to 8A, making it ideal for driving a wide array of loads.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the system from overheating, enhancing the longevity of the switch.
  • Current Sense Output: An integrated current sense output provides real-time feedback on the load current, which is essential for monitoring and control purposes.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, it can detect open load in off-state, over-temperature, and over-current conditions.
  • Low Power Consumption: The low quiescent current minimizes power waste when the switch is in the off-state, contributing to energy efficiency.

Applications

The TPS1HB08FQPWPRQ1 is designed to meet the stringent requirements of automotive applications, including but not limited to:

  • Automotive body control modules
  • Power distribution modules
  • LED lighting systems
  • Automotive infotainment systems

Its robustness also makes it suitable for industrial applications where high-side switching is critical, such as:

  • Factory automation equipment
  • Programmable logic controllers (PLCs)

Quality and Reliability

The TPS1HB08FQPWPRQ1 is part of Texas Instruments' Q1 automotive-grade product line, which means it is manufactured to meet the rigorous standards required for use in automotive environments. It is designed to withstand the harsh conditions commonly found in these settings, ensuring dependable performance over the product's lifespan.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess