EN
  • EN
  • DE

TPD2E001DRYRG4

Part No TPD2E001DRYRG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5V 6SON / LOW-CAPACITANCE 2-CHANNEL ±15-kV ESD-PROTECTION ARRAY FOR HIGH-SPEED DATA INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 11V
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Part Number Series TPD2E001
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806126-TPD2E001DRYRG4
Ultra Librarian 3D Model Ultra Librarian TPD2E001DRYRG4 CAD Model

Description

TPD2E001DRYRG4 Low-Capacitance 2-Channel ESD Protection Device by Texas Instruments

The TPD2E001DRYRG4 is a highly effective, low-capacitance ESD protection device designed by Texas Instruments to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and robust solution is perfect for applications requiring the highest level of protection for sensitive electronic components.

Constructed with Texas Instruments' cutting-edge technology, the TPD2E001DRYRG4 features two I/O channels that provide ESD protection up to ±15kV Human Body Model (HBM), ±8kV Contact Discharge, and ±15kV Air-Gap Discharge as defined in the IEC 61000-4-2 international standard. This ensures that your electronic devices are shielded from the most common types of ESD events, which can cause irreversible damage to unprotected circuits.

The device's low loading capacitance (1.5 pF typical) makes it ideal for protecting high-speed interfaces such as USB 2.0, HDMI, Gigabit Ethernet, and antenna lines without compromising signal integrity. This is particularly important for maintaining the performance and reliability of communication and multimedia devices.

The TPD2E001DRYRG4 comes in a small SON (DRY) package, measuring just 1.45 mm x 1.0 mm, which is a perfect fit for space-constrained applications. Its tiny footprint allows designers to incorporate ESD protection into their designs without having to compromise on size or layout flexibility.

Additionally, this device supports a wide operating voltage range from 0 to 5.5V, making it versatile for use in various circuit configurations. Its low leakage current and low supply voltage capabilities ensure minimal impact on the power consumption of the overall system, which is critical for battery-powered applications.

With its exceptional ESD protection performance, low capacitance, and small package size, the TPD2E001DRYRG4 from Texas Instruments is an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0831 $50.2755
1,470+ $0.0682 $100.2540
2,270+ $0.0661 $150.0470
3,125+ $0.0640 $200.0000
4,050+ $0.0618 $250.2900
5,420+ $0.0554 $300.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,860 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess