EN
  • EN
  • DE

TPD1E6B06DPLT

Part No TPD1E6B06DPLT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description Single Channel ESD Protection Device in 0201 Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 14V
Current - Peak Pulse (10/1000μs) 5A (8/20μs)
Power - Peak Pulse 50W
Power Line Protection No
Applications General
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 2-XFDFN
Manufacturer Package 2-X2SON (0.6x0.3)
Win Source Part Number 1271955-TPD1E6B06DPLT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPD1E6B06
Introduction Date April 16, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD1E6B06DPLT CAD Model

Description

The TPD1E6B06DPLT from Texas Instruments is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is an ideal solution for a wide range of applications, including portable electronics, communication systems, and computing devices.

Key Features

  • ESD Protection: The TPD1E6B06DPLT offers exceptional ESD protection for high-speed data lines, capable of withstanding ESD strikes up to ±10 kV (IEC 61000-4-2, contact discharge) and ±15 kV (IEC 61000-4-2, air-gap discharge).
  • Low Capacitance: With a typical line capacitance of 0.6 pF, this device ensures high signal integrity for high-speed data lines without compromising performance.
  • Low Leakage Current: The ultra-low leakage current of the TPD1E6B06DPLT minimizes power consumption, making it suitable for battery-powered devices.
  • Small Package: Housed in a tiny DPL (X2SON) package, the TPD1E6B06DPLT saves valuable board space, which is crucial for modern compact electronic designs.
  • Wide Operating Voltage Range: This device supports an operating voltage range from 0.5 V to 5.5 V, accommodating a variety of interface standards.
  • Fast Response Time: The TPD1E6B06DPLT reacts quickly to transient events, providing rapid protection for sensitive circuitry.

Applications

The versatility of the TPD1E6B06DPLT allows it to be used in numerous applications, including but not limited to:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Thunderbolt ports
  • LVDS interfaces
  • General-purpose high-speed data lines

With its robust protection features, minimal impact on signal integrity, and compact footprint, the TPD1E6B06DPLT from Texas Instruments is an essential component for designers looking to enhance the durability and reliability of their electronic products against electrical transients.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1414 $50.1970
755+ $0.1325 $100.0375
1,175+ $0.1280 $150.4000
1,680+ $0.1191 $200.0880
2,185+ $0.1146 $250.4010
2,725+ $0.1101 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,370 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess