The TPA6017PWPRG4 is a high-fidelity audio power amplifier designed by Texas Instruments, a leader in semiconductor solutions. This particular model is a part of the TPA series, known for its efficient amplification capabilities, making it an ideal choice for a variety of audio applications.
Key Features
- Audio Amplifier Type: Class AB
- Output Power: The amplifier is capable of delivering 2.5W into a 4Ω load with a 5V power supply.
- Operating Voltage Range: It features a wide supply voltage range from 3V to 5.5V, providing flexibility in various power environments.
- Signal to Noise Ratio (SNR): Boasts an impressive SNR, ensuring clear and powerful sound reproduction.
- Thermal and Short-Circuit Protection: Comes with built-in thermal and short-circuit protection mechanisms to safeguard the device under abnormal conditions.
- Surface-Mount Package: The device is available in a TSSOP package, making it suitable for space-constrained applications.
Applications
With its versatile features, the TPA6017PWPRG4 finds use in a wide array of applications. It is particularly well-suited for portable and mobile devices, where power efficiency and space are of paramount importance. Common applications include:
- Mobile Phones
- Tablets
- Portable Media Players
- Laptop and Desktop Computers
- Home Audio Systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the TPA6017PWPRG4 is no exception. It is designed to meet the rigorous standards of the audio industry, ensuring long-term reliability and consistent performance. Whether for personal use or integration into commercial products, the TPA6017PWPRG4 stands as a testament to Texas Instruments' dedication to excellence in audio amplification technology.